SP3508EF-L
SP3508EF-L
Active
Description:  IC TRANSCEIVER HALF 8/8 100LQFP
Manufacturer:  MaxLinear
Datasheet:   SP3508EF-L Datasheet
History Price: $44.94000
In Stock: 1600
SP3508EF-L vs SP385ECT-L
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
Multiprotocol
RS232
Number of Drivers/Receivers
8/8
2/2
Duplex
Half
Full
Receiver Hysteresis
-
500 mV
Data Rate
20Mbps
120Kbps
Voltage - Supply
3V ~ 3.6V
3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-LQFP (14x14)
18-SOIC