Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Kinetic Technologies STDP2650ADT
STDP2650ADT
Active
Linear - Video Processing
Description:
IC VIDEO CONVERTER 81BGA
Manufacturer:
Kinetic Technologies
Datasheet:
STDP2650ADT Datasheet
History Price: $4.43289
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STDP2650ADT vs STDP4028AB
Part No
STDP2650ADT
STDP4028AB
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Converter
Transmitter
Applications
Video Display
Consumer Video
Standards
HDMI 1.4
-
Control Interface
I2C, SPI
I2C, SPI
Voltage - Supply
1.2V ~ 3.3V
3.0V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
81-LFBGA
164-LFBGA, CSPBGA
Supplier Device Package
81-BGA (8x8)
164-LFBGA (12x12)