☰
STDP2650ADT
STDP2650ADT
Active
Description:  IC VIDEO CONVERTER 81BGA
Manufacturer:  Kinetic Technologies
Datasheet:   STDP2650ADT Datasheet
History Price: $4.43289
In Stock: 22000
STDP2650ADT Specification
Specification
Part No
STDP2650ADT
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter
Applications
Video Display
Standards
HDMI 1.4
Control Interface
I2C, SPI
Voltage - Supply
1.2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
81-LFBGA
Supplier Device Package
81-BGA (8x8)
STDP2650ADT PDF Datasheet
STDP2650ADT Related Parts
STDP2600AD
STDP2600AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2600ADT
STDP2600ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650AD
STDP2650AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2690ADT
STDP2690ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP3150-AB
STDP3150-AB
Kinetic Technologies
USB TYPE-C / DP1.2 TO VGA CNVRTR
STDP4020AD
STDP4020AD
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4028AB
STDP4028AB
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4320BA
STDP4320BA
Kinetic Technologies
IC VIDEO SPLITTER 172LFBGA
STDP2650ADT Description
Overview
The Kinetic Technologies STDP2650ADT is a high-speed dual power Schottky diode designed for efficient rectification in power supply circuits. It is specifically engineered to deliver low forward voltage drop and fast switching speeds, enabling improved power efficiency and reduced thermal dissipation. The device is commonly used in DC-DC converters, power rectifiers, freewheeling diodes, and other high-frequency applications where fast recovery and low conduction losses are essential.

Key Features

* Device Type: Dual Schottky diode in a single package
* High-Speed Switching: Optimized for fast switching operations to minimize switching losses and improve efficiency in switching power supplies.
* Low Forward Voltage Drop: Characteristic low forward voltage drop (typically 0.45V at rated current) reduces conduction losses and enhances overall power efficiency.
* Dual Diode Configuration: Two diodes integrated in one package, reducing board space and simplifying design.
* High Surge Current Capability: Designed to withstand high transient currents, offering robustness under transient conditions.
* Thermal and Electrical Robustness: Equipped with built-in avalanche and thermal protection for reliable operation in harsh environments.
* Package Type: Small, thermally efficient surface-mount package suitable for compact PCB layouts.

Electrical Specifications

* Maximum Repetitive Peak Reverse Voltage (V\_RRM): 60V, allowing use in low- to medium-voltage rectification circuits.
* Average Forward Current (I\_F(AV)): 2.5A continuous per diode under proper thermal management, supporting moderate power levels.
* Surge Forward Current (I\_FSM): Typically up to 50A peak for short duration pulses, providing robustness against current spikes.
* Forward Voltage Drop (V\_F): Approximately 0.45V at 2.5A forward current, contributing to lower power dissipation.
* Reverse Leakage Current (I\_R): Low leakage current of typically 0.5mA at rated reverse voltage, enhancing efficiency and minimizing standby losses.
* Junction Temperature Range: -55°C to +150°C, suitable for a wide range of environmental conditions.
* Total Capacitance: Low junction capacitance to reduce switching losses and improve high-frequency performance.

Thermal and Mechanical Characteristics

* Operating Junction Temperature (T\_j): -55°C to +150°C, ensuring stable performance in various temperature environments.
* Storage Temperature Range: -55°C to +150°C, allowing safe handling and storage.
* Thermal Resistance Junction-to-Ambient (R\_θJA): Approximately 50°C/W, depending on PCB layout and cooling methods.
* Thermal Resistance Junction-to-Case (R\_θJC): Approximately 15°C/W, reflecting efficient heat transfer to the package.
* Package: Available in a compact surface-mount package (SOT-223 or similar), enabling space-saving designs and good thermal management.
* Lead Finish: RoHS compliant lead-free plating for environmental compliance.

Performance and Reliability

* Fast Switching Speed: The STDP2650ADT offers extremely fast recovery times, minimizing switching losses and improving efficiency in high-frequency switching power supplies.
* Low Forward Voltage: Minimizes conduction losses, contributing to reduced heat generation and improved energy efficiency.
* High Surge Current Tolerance: The diode can withstand high inrush and transient currents, improving device robustness and reliability in power electronics applications.
* Thermal Protection: The package and design provide adequate thermal dissipation, preventing thermal runaway and ensuring stable operation over time.
* Low Reverse Leakage: Ensures minimal energy waste during off-states, improving overall system efficiency.

Applications

* Switching Power Supplies: Widely used as rectifiers and freewheeling diodes in synchronous and asynchronous power supply designs.
* DC-DC Converters: Enhances efficiency in buck, boost, and buck-boost converter circuits by providing low-loss rectification.
* Solar Inverters: Suitable for use in photovoltaic systems requiring reliable and efficient diode rectification under variable loads.
* Battery Management Systems: Used in circuits requiring low forward voltage and high switching speeds to optimize power efficiency.
* Telecommunications Equipment: Provides efficient power conversion in telecom power supplies, improving system reliability and reducing thermal stress.
* Automotive Electronics: Employed in automotive power management circuits where efficiency, reliability, and compact design are critical.

Design Considerations

* Thermal Management: Adequate PCB design with thermal vias and copper planes is necessary to dissipate heat generated during operation and maintain junction temperature within safe limits.
* Circuit Protection: While the diode has good surge tolerance, additional protection elements like fuses or current limiting may be recommended depending on application conditions.
* Parallel Operation: For applications requiring higher currents, multiple devices can be paralleled with careful PCB layout to ensure balanced current sharing.
* Gate Drive Compatibility: Although the device is a diode, pairing with appropriate MOSFETs and gate drivers in synchronous rectification schemes enhances system efficiency.

Advantages

* Compact Dual Diode in One Package: Saves PCB space and reduces component count compared to discrete diodes.
* High Efficiency: Low forward voltage drop and fast switching reduce power losses and heat generation.
* Robust and Reliable: High surge current capability and wide operating temperature range ensure dependable performance under harsh conditions.
* Versatile Application: Suitable for a broad range of power management, automotive, and industrial electronic systems.

Conclusion
The Kinetic Technologies STDP2650ADT is a highly efficient and reliable dual Schottky diode optimized for fast switching power applications. Its low forward voltage, high surge current capability, and robust thermal characteristics make it well-suited for modern power supplies, DC-DC converters, automotive electronics, and other industrial applications requiring compact and effective rectification solutions. The device offers a compelling combination of performance, reliability, and compact packaging, making it an excellent choice for engineers designing efficient, high-frequency power systems.
STDP2650ADT Compare Parts
  • STDP2650ADT vs STDP4028AB
  • STDP2650ADT vs STDP4020AD
  • STDP2650ADT vs STDP3150-AB
  • STDP2650ADT vs STDP2690ADT
  • STDP2650ADT vs STDP2650AD
  • STDP2650ADT vs STDP2600ADT
  • STDP2650ADT vs STDP2600AD
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable