Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ScioSense BV TDC-GP1
TDC-GP1
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC TDC 2 CHANNEL 44TQFP
Manufacturer:
ScioSense BV
Datasheet:
TDC-GP1 Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDC-GP1 vs TDC-GPX-FG
Part No
TDC-GP1
TDC-GPX-FG
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
ams OSRAM
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Converter
Converter
Input Type
-
LVDS
Output Type
-
LVDS
Current - Supply
1.5 μA
20 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
120-TFBGA
Supplier Device Package
44-TQFP (10x10)
120-TFBGA (9x9)