TDC-GP1
TDC-GP1
Obsolete
Description:  IC TDC 2 CHANNEL 44TQFP
Manufacturer:  ScioSense BV
Datasheet:   TDC-GP1 Datasheet
History Price: Obsolete
In Stock: 0
TDC-GP1 Specification
Specification
Part No
TDC-GP1
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Converter
Input Type
-
Output Type
-
Current - Supply
1.5 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
TDC-GP1 PDF Datasheet
TDC-GP1 Related Parts
TDC-GP2 T&R 1K
TDC-GP2 T&R 1K
ams OSRAM
IC TDC 2 CHANNEL 32QFN
TDC-GP21 TRA
TDC-GP21 TRA
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC-GP22 TRA
TDC-GP22 TRA
ams OSRAM
ULTRASONIC FLOW SENSOR 32QFN
TDC-GP30YD T&R
TDC-GP30YD T&R
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC1000PW
TDC1000PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000PWR
TDC1000PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWQ1
TDC1000QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWRQ1
TDC1000QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PW
TDC1011PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PWR
TDC1011PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWQ1
TDC1011QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWRQ1
TDC1011QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC-GP1 Compare Parts
  • TDC-GP1 vs TDC7201ZAXR
  • TDC-GP1 vs TDC7200PWR
  • TDC-GP1 vs TDC7200PW
  • TDC-GP1 vs TDC1011QPWRQ1
  • TDC-GP1 vs TDC1011QPWQ1
  • TDC-GP1 vs TDC1011PWR
  • TDC-GP1 vs TDC1011PW
  • TDC-GP1 vs TDC1000QPWRQ1
  • TDC-GP1 vs TDC1000QPWQ1
  • TDC-GP1 vs TDC1000PWR
  • TDC-GP1 vs TDC1000PW
  • TDC-GP1 vs TDC-GP30YD T&R
  • TDC-GP1 vs TDC-GP22 TRA
  • TDC-GP1 vs TDC-GP21 TRA
  • TDC-GP1 vs TDC-GP2 T&R 1K
  • TDC-GP1 vs TDC-GPX2FLQM
  • TDC-GP1 vs TDC-GPX-FG
  • TDC-GP1 vs TDC-GPX2 TRA
  • TDC-GP1 vs TDC-GPX
  • TDC-GP1 vs TDC-GP30YD-F01 3K
  • TDC-GP1 vs TDC-GP30YD-F01 1K
  • TDC-GP1 vs TDC-GP30YD 3K
  • TDC-GP1 vs TDC-GP30YD 1K
  • TDC-GP1 vs TDC-GP30YA-F01 3K
  • TDC-GP1 vs TDC-GP30YA 3K
  • TDC-GP1 vs TDC-GP22 5K T&R
  • TDC-GP1 vs TDC-GP22 1K T&R
  • TDC-GP1 vs TDC-GP21 3K
  • TDC-GP1 vs TDC-GP21 1K
  • TDC-GP1 vs TDC-GP2 T&R 2K
  • TDC-GP1 vs TDC-GPX2 FLQM
  • TDC-GP1 vs TDC-GP30YA-F01 1K
  • TDC-GP1 vs TDC-GP30YA 1K
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.