TDC-GPX-FG
TDC-GPX-FG
Obsolete
Description:  IC TIME TO DIGITAL CONV 120TFBGA
Manufacturer:  ams OSRAM
Datasheet:   TDC-GPX-FG Datasheet
History Price: Obsolete
In Stock: 11600
TDC-GPX-FG Specification
Specification
Part No
TDC-GPX-FG
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ams OSRAM
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Converter
Input Type
LVDS
Output Type
LVDS
Current - Supply
20 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
120-TFBGA
Supplier Device Package
120-TFBGA (9x9)
TDC-GPX-FG Related Parts
TDC-GP2 T&R 1K
TDC-GP2 T&R 1K
ams OSRAM
IC TDC 2 CHANNEL 32QFN
TDC-GP21 TRA
TDC-GP21 TRA
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC-GP22 TRA
TDC-GP22 TRA
ams OSRAM
ULTRASONIC FLOW SENSOR 32QFN
TDC-GP30YD T&R
TDC-GP30YD T&R
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC1000PW
TDC1000PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000PWR
TDC1000PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWQ1
TDC1000QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWRQ1
TDC1000QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PW
TDC1011PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PWR
TDC1011PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWQ1
TDC1011QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWRQ1
TDC1011QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC-GPX-FG Compare Parts
  • TDC-GPX-FG vs TDC7201ZAXR
  • TDC-GPX-FG vs TDC7200PWR
  • TDC-GPX-FG vs TDC7200PW
  • TDC-GPX-FG vs TDC1011QPWRQ1
  • TDC-GPX-FG vs TDC1011QPWQ1
  • TDC-GPX-FG vs TDC1011PWR
  • TDC-GPX-FG vs TDC1011PW
  • TDC-GPX-FG vs TDC1000QPWRQ1
  • TDC-GPX-FG vs TDC1000QPWQ1
  • TDC-GPX-FG vs TDC1000PWR
  • TDC-GPX-FG vs TDC1000PW
  • TDC-GPX-FG vs TDC-GP30YD T&R
  • TDC-GPX-FG vs TDC-GP22 TRA
  • TDC-GPX-FG vs TDC-GP21 TRA
  • TDC-GPX-FG vs TDC-GP2 T&R 1K
  • TDC-GPX-FG vs TDC-GPX2FLQM
  • TDC-GPX-FG vs TDC-GPX2 TRA
  • TDC-GPX-FG vs TDC-GPX
  • TDC-GPX-FG vs TDC-GP30YD-F01 3K
  • TDC-GPX-FG vs TDC-GP30YD-F01 1K
  • TDC-GPX-FG vs TDC-GP30YD 3K
  • TDC-GPX-FG vs TDC-GP30YD 1K
  • TDC-GPX-FG vs TDC-GP30YA-F01 3K
  • TDC-GPX-FG vs TDC-GP30YA 3K
  • TDC-GPX-FG vs TDC-GP22 5K T&R
  • TDC-GPX-FG vs TDC-GP22 1K T&R
  • TDC-GPX-FG vs TDC-GP21 3K
  • TDC-GPX-FG vs TDC-GP21 1K
  • TDC-GPX-FG vs TDC-GP2 T&R 2K
  • TDC-GPX-FG vs TDC-GP1
  • TDC-GPX-FG vs TDC-GPX2 FLQM
  • TDC-GPX-FG vs TDC-GP30YA-F01 1K
  • TDC-GPX-FG vs TDC-GP30YA 1K
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.