THC63LVD104C
THC63LVD104C
Active
Description:  IC DESERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $5.43000
In Stock: 2800
THC63LVD104C vs THCV231-Q
Manufacturer
Series
THine
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
784Mbps
4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
5
1
Number of Outputs
35
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
32-QFN (5x5)