Packaging
Tube
Tape & Reel (TR)
Type
General Purpose
Differential
Output Type
Complementary, Push-Pull, TTL
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
3mV @ ?V
5mV @ 30V
Current - Input Bias (Max)
1.1μA @ ±5V
0.25μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
14.7mA
700μA
CMRR, PSRR (Typ)
100dB CMRR
-
Propagation Delay (Max)
12ns
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
SOT-23-5