☰
TL3116CD
TL3116CD
Active
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL3116CD Datasheet
History Price: $3.42000
In Stock: 47760
TL3116CD Specification
Specification
Part No
TL3116CD
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Complementary, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
3mV @ ?V
Current - Input Bias (Max)
1.1μA @ ±5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
14.7mA
CMRR, PSRR (Typ)
100dB CMRR
Propagation Delay (Max)
12ns
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TL3116CD PDF Datasheet
TL3116CD Related Parts
TL3016CD
TL3016CD
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDG4
TL3016CDG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDR
TL3016CDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CPW
TL3016CPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016CPWR
TL3016CPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016ID
TL3016ID
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDR
TL3016IDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDRG4
TL3016IDRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IPW
TL3016IPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWR
TL3016IPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWRG4
TL3016IPWRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3116CDR
TL3116CDR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
TL3116CD Compare Parts
  • TL3116CD vs TL391BIDBVR
  • TL3116CD vs TL331VSN4T3G
  • TL3116CD vs TL331SN4T3G
  • TL3116CD vs TL331QDBVRQ1
  • TL3116CD vs TL331MDBVTEP
  • TL3116CD vs TL331KDBVT
  • TL3116CD vs TL331KDBVRG4
  • TL3116CD vs TL331KDBVR
  • TL3116CD vs TL331IDR
  • TL3116CD vs TL331IDBVTG4
  • TL3116CD vs TL331IDBVTE4
  • TL3116CD vs TL331IDBVT
  • TL3116CD vs TL331IDBVRQ1
  • TL3116CD vs TL331IDBVRG4
  • TL3116CD vs TL331IDBVRE4
  • TL3116CD vs TL331IDBVR
  • TL3116CD vs TL331BQDBVRQ1
  • TL3116CD vs TL331BIDBVR
  • TL3116CD vs TL3116IPWR
  • TL3116CD vs TL3116IPW
  • TL3116CD vs TL3116IDR
  • TL3116CD vs TL3116IDG4
  • TL3116CD vs TL3116ID
  • TL3116CD vs TL3116CPWR
  • TL3116CD vs TL3116CPW
  • TL3116CD vs TL3116CDR
  • TL3116CD vs TL3016IPWRG4
  • TL3116CD vs TL3016IPWR
  • TL3116CD vs TL3016IPW
  • TL3116CD vs TL3016IDRG4
  • TL3116CD vs TL3016IDR
  • TL3116CD vs TL3016ID
  • TL3116CD vs TL3016CPWR
  • TL3116CD vs TL3016CPW
  • TL3116CD vs TL3016CDR
  • TL3116CD vs TL3016CDG4
  • TL3116CD vs TL3016CD
  • TL3116CD vs TL331SDBVRWB
  • TL3116CD vs TL331SDBVRCT
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable