☰
TL331KDBVR
TL331KDBVR
Active
Description:  IC COMPARATOR 1 DIFF SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TL331KDBVR Datasheet
History Price: $0.66000
In Stock: 17040
TL331KDBVR Specification
Specification
Part No
TL331KDBVR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
700μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TL331KDBVR PDF Datasheet
TL331KDBVR Related Parts
TL3016CD
TL3016CD
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDG4
TL3016CDG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CDR
TL3016CDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016CPW
TL3016CPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016CPWR
TL3016CPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016ID
TL3016ID
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDR
TL3016IDR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IDRG4
TL3016IDRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8SOIC
TL3016IPW
TL3016IPW
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWR
TL3016IPWR
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3016IPWRG4
TL3016IPWRG4
Texas Instruments
IC COMPARATOR 1 W/LATCH 8TSSOP
TL3116CD
TL3116CD
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
TL331KDBVR Compare Parts
  • TL331KDBVR vs TL391BIDBVR
  • TL331KDBVR vs TL331VSN4T3G
  • TL331KDBVR vs TL331SN4T3G
  • TL331KDBVR vs TL331QDBVRQ1
  • TL331KDBVR vs TL331MDBVTEP
  • TL331KDBVR vs TL331KDBVT
  • TL331KDBVR vs TL331KDBVRG4
  • TL331KDBVR vs TL331IDR
  • TL331KDBVR vs TL331IDBVTG4
  • TL331KDBVR vs TL331IDBVTE4
  • TL331KDBVR vs TL331IDBVT
  • TL331KDBVR vs TL331IDBVRQ1
  • TL331KDBVR vs TL331IDBVRG4
  • TL331KDBVR vs TL331IDBVRE4
  • TL331KDBVR vs TL331IDBVR
  • TL331KDBVR vs TL331BQDBVRQ1
  • TL331KDBVR vs TL331BIDBVR
  • TL331KDBVR vs TL3116IPWR
  • TL331KDBVR vs TL3116IPW
  • TL331KDBVR vs TL3116IDR
  • TL331KDBVR vs TL3116IDG4
  • TL331KDBVR vs TL3116ID
  • TL331KDBVR vs TL3116CPWR
  • TL331KDBVR vs TL3116CPW
  • TL331KDBVR vs TL3116CDR
  • TL331KDBVR vs TL3116CD
  • TL331KDBVR vs TL3016IPWRG4
  • TL331KDBVR vs TL3016IPWR
  • TL331KDBVR vs TL3016IPW
  • TL331KDBVR vs TL3016IDRG4
  • TL331KDBVR vs TL3016IDR
  • TL331KDBVR vs TL3016ID
  • TL331KDBVR vs TL3016CPWR
  • TL331KDBVR vs TL3016CPW
  • TL331KDBVR vs TL3016CDR
  • TL331KDBVR vs TL3016CDG4
  • TL331KDBVR vs TL3016CD
  • TL331KDBVR vs TL331SDBVRWB
  • TL331KDBVR vs TL331SDBVRCT
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable