☰
TL331KDBVR
TL331KDBVR
Active
Description:  IC COMPARATOR 1 DIFF SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TL331KDBVR Datasheet
History Price: $0.66000
In Stock: 17040
TL331KDBVR vs TL3116CD
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
1
1
Output Type
CMOS, MOS, Open-Collector, TTL
Complementary, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 30V
3mV @ ?V
Current - Input Bias (Max)
0.25μA @ 5V
1.1μA @ ±5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
700μA
14.7mA
CMRR, PSRR (Typ)
-
100dB CMRR
Propagation Delay (Max)
-
12ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-SOIC