☰
TL4050A25IDCKR
TL4050A25IDCKR
Active
Description:  IC VREF SHUNT 0.1% SC70-5
Manufacturer:  Texas Instruments
History Price: $1.12800
In Stock: 29680
TL4050A25IDCKR vs TL432QDBZR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Shunt
Shunt
Output Type
Fixed
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2.495V
Voltage - Output (Max)
-
36 V
Current - Output
15 mA
100 mA
Tolerance
?.1%
?.2%
Temperature Coefficient
50ppm/ ℃
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
41μVrms
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
65 μA
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SC-70-5
SOT-23-3