☰
TL432QDBZR
TL432QDBZR
Active
Description:  IC VREF SHUNT ADJ 2.2% SOT23-3
Manufacturer:  Texas Instruments
Datasheet:   TL432QDBZR Datasheet
History Price: $0.45000
In Stock: 25600
TL432QDBZR Specification
Specification
Part No
TL432QDBZR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.2%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TL432QDBZR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL432QDBZR Description
The Texas Instruments TL432QDBZR is a precision voltage reference and adjustable shunt regulator designed for a variety of applications requiring stable voltage references. It is particularly useful in power management systems, battery chargers, and other electronic circuits where accurate voltage regulation is critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The TL432 is a three-terminal adjustable shunt regulator that provides a stable reference voltage. It can be configured to operate in a variety of ways, making it versatile for different circuit designs. The device is designed to replace zener diodes in applications where better performance and precision are required.

## Key Features

1. Adjustable Output Voltage:
- The output voltage can be adjusted from 2.5V to 36V, allowing for flexibility in design.
- The output voltage is set using two external resistors, providing a simple method for customization.

2. High Accuracy:
- The TL432 offers a typical reference voltage accuracy of ±1% at 25°C, ensuring reliable performance in precision applications.
- Temperature stability is also a key feature, with a temperature coefficient of 30 ppm/°C.

3. Wide Operating Range:
- The device operates over a wide input voltage range from 2.5V to 36V, making it suitable for various power supply designs.

4. Low Output Impedance:
- The TL432 has low output impedance, which helps maintain a stable output voltage under varying load conditions.

5. Fast Response Time:
- The device features a fast response time to changes in load and input voltage, ensuring quick regulation.

6. Low Quiescent Current:
- The TL432 operates with low quiescent current, making it suitable for battery-powered applications.

7. Thermal Protection:
- Integrated thermal protection features help prevent damage due to overheating.

8. Compact Package:
- The TL432QDBZR is available in a small SOT-23 package, which is ideal for space-constrained applications.

## Electrical Specifications

- Reference Voltage (V_REF):
- 2.5V (typical).

- Output Voltage Range:
- Adjustable from 2.5V to 36V.

- Reference Voltage Accuracy:
- ±1% at 25°C.

- Temperature Coefficient:
- 30 ppm/°C.

- Input Voltage Range:
- 2.5V to 36V.

- Quiescent Current:
- Typically 1 mA.

- Output Impedance:
- 0.2 Ω (typical).

- Operating Temperature Range:
- -40°C to +125°C.

- Package Type:
- SOT-23 (3-pin).

## Applications

The TL432QDBZR is suitable for a wide range of applications, including:

- Power Supply Regulation: Used in linear power supplies to provide a stable reference voltage.
- Battery Management Systems: Acts as a voltage reference in battery chargers and management circuits.
- Voltage Regulation Circuits: Can be used in various voltage regulation applications where precision is required.
- LED Drivers: Provides a stable reference for LED driver circuits.
- Instrumentation: Used in measurement and instrumentation systems requiring accurate voltage references.

## Conclusion

The Texas Instruments TL432QDBZR is a highly versatile and precise voltage reference and shunt regulator that offers a wide range of features suitable for various applications. Its adjustable output voltage, high accuracy, and low quiescent current make it an excellent choice for power management and regulation tasks. For detailed information, including application notes and design resources, refer to the official Texas Instruments documentation.
TL432QDBZR Compare Parts
  • TL432QDBZR vs TL432QPK
  • TL432QDBZR vs TL432QDBZTG4
  • TL432QDBZR vs TL432QDBZT
  • TL432QDBZR vs TL432QDBZRG4
  • TL432QDBZR vs TL432QDBVTG4
  • TL432QDBZR vs TL432QDBVTE4
  • TL432QDBZR vs TL432QDBVT
  • TL432QDBZR vs TL432QDBVRG4
  • TL432QDBZR vs TL432QDBVRE4
  • TL432QDBZR vs TL432QDBVR
  • TL432QDBZR vs TL432LIBQDBZRQ1
  • TL432QDBZR vs TL432LIBQDBZR
  • TL432QDBZR vs TL432LIBIDBZR
  • TL432QDBZR vs TL432LIBEDBZRQ1
  • TL432QDBZR vs TL432LIBCDBZR
  • TL432QDBZR vs TL432LIAQDBZRQ1
  • TL432QDBZR vs TL432LIAQDBZR
  • TL432QDBZR vs TL432LIAIDBZR
  • TL432QDBZR vs TL432LIAEDBZRQ1
  • TL432QDBZR vs TL432LIACDBZR
  • TL432QDBZR vs TL432IPKG3
  • TL432QDBZR vs TL432IPK
  • TL432QDBZR vs TL432IL3T
  • TL432QDBZR vs TL432IDBZT
  • TL432QDBZR vs TL432IDBZR
  • TL432QDBZR vs TL432IDBVRG4
  • TL432QDBZR vs TL432IDBVRE4
  • TL432QDBZR vs TL432IDBVR
  • TL432QDBZR vs TL432CPK
  • TL432QDBZR vs TL432CDBZTG4
  • TL432QDBZR vs TL432CDBZT
  • TL432QDBZR vs TL432CDBZR
  • TL432QDBZR vs TL432CDBVRG4
  • TL432QDBZR vs TL432CDBVRE4
  • TL432QDBZR vs TL432CDBVR
  • TL432QDBZR vs TL432BSA-7
  • TL432QDBZR vs TL432BQPKG3
  • TL432QDBZR vs TL432BQPK
  • TL432QDBZR vs TL432BQDBZRQ1
  • TL432QDBZR vs TL432BQDBZRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time