Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS331ICT
TS331ICT
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:
STMicroelectronics
Datasheet:
TS331ICT Datasheet
History Price: $1.26000
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS331ICT vs TS393CD
Part No
TS331ICT
TS393CD
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
Open Drain
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
1.6V ~ 5V
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 10V
Current - Input Bias (Max)
0.04μA @ 5V
1pA @ 5V
Current - Output (Typ)
93mA @ 5V
20mA
Current - Quiescent (Max)
26μA
25μA
CMRR, PSRR (Typ)
79dB CMRR
71dB CMRR
Propagation Delay (Max)
720ns
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
8-SOIC