☰
TS331ICT
TS331ICT
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  STMicroelectronics
Datasheet:   TS331ICT Datasheet
History Price: $1.26000
In Stock: 27720
TS331ICT Specification
Specification
Part No
TS331ICT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
1.6V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.04μA @ 5V
Current - Output (Typ)
93mA @ 5V
Current - Quiescent (Max)
26μA
CMRR, PSRR (Typ)
79dB CMRR
Propagation Delay (Max)
720ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
TS331ICT PDF Datasheet
TS331ICT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS331ICT Compare Parts
  • TS331ICT vs TS393MD
  • TS331ICT vs TS393IYDT
  • TS331ICT vs TS393IN
  • TS331ICT vs TS393IDT
  • TS331ICT vs TS393ID
  • TS331ICT vs TS393DR2G
  • TS331ICT vs TS393CS RLG
  • TS331ICT vs TS393CN
  • TS331ICT vs TS393CDT
  • TS331ICT vs TS393CD C3G
  • TS331ICT vs TS393CD
  • TS331ICT vs TS391SN2T1G
  • TS331ICT vs TS391RIYLT
  • TS331ICT vs TS391RILT
  • TS331ICT vs TS391IYLT
  • TS331ICT vs TS391IQ2T
  • TS331ICT vs TS391ILT
  • TS331ICT vs TS391AILT
  • TS331ICT vs TS374IN
  • TS331ICT vs TS374IDT
  • TS331ICT vs TS374ID
  • TS331ICT vs TS374CN
  • TS331ICT vs TS374CDT
  • TS331ICT vs TS374CD
  • TS331ICT vs TS372IN
  • TS331ICT vs TS372IDT
  • TS331ICT vs TS372ID
  • TS331ICT vs TS372CN
  • TS331ICT vs TS372CDT
  • TS331ICT vs TS372CD
  • TS331ICT vs TS3704IPT
  • TS331ICT vs TS3704IN
  • TS331ICT vs TS3704IDT
  • TS331ICT vs TS3704ID
  • TS331ICT vs TS3704CN
  • TS331ICT vs TS3704CDT
  • TS331ICT vs TS3704CD
  • TS331ICT vs TS3702IN
  • TS331ICT vs TS3702IDT
  • TS331ICT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!