☰
TS393CD
TS393CD
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS393CD Datasheet
History Price: Obsolete
In Stock: 34000
TS393CD vs TS391AILT
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
CMOS, Open-Drain
CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 10V
5mV @ 30V
Current - Input Bias (Max)
1pA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
16mA @ 5V
Current - Quiescent (Max)
25μA
1.25mA
CMRR, PSRR (Typ)
71dB CMRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
SOT-23-5