☰
TS391AILT
TS391AILT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS391AILT Datasheet
History Price: $1.61000
In Stock: 33860
TS391AILT Specification
Specification
Part No
TS391AILT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
1.25mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TS391AILT PDF Datasheet
TS391AILT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS391AILT Compare Parts
  • TS391AILT vs TS393MD
  • TS391AILT vs TS393IYDT
  • TS391AILT vs TS393IN
  • TS391AILT vs TS393IDT
  • TS391AILT vs TS393ID
  • TS391AILT vs TS393DR2G
  • TS391AILT vs TS393CS RLG
  • TS391AILT vs TS393CN
  • TS391AILT vs TS393CDT
  • TS391AILT vs TS393CD C3G
  • TS391AILT vs TS393CD
  • TS391AILT vs TS391SN2T1G
  • TS391AILT vs TS391RIYLT
  • TS391AILT vs TS391RILT
  • TS391AILT vs TS391IYLT
  • TS391AILT vs TS391IQ2T
  • TS391AILT vs TS391ILT
  • TS391AILT vs TS374IN
  • TS391AILT vs TS374IDT
  • TS391AILT vs TS374ID
  • TS391AILT vs TS374CN
  • TS391AILT vs TS374CDT
  • TS391AILT vs TS374CD
  • TS391AILT vs TS372IN
  • TS391AILT vs TS372IDT
  • TS391AILT vs TS372ID
  • TS391AILT vs TS372CN
  • TS391AILT vs TS372CDT
  • TS391AILT vs TS372CD
  • TS391AILT vs TS3704IPT
  • TS391AILT vs TS3704IN
  • TS391AILT vs TS3704IDT
  • TS391AILT vs TS3704ID
  • TS391AILT vs TS3704CN
  • TS391AILT vs TS3704CDT
  • TS391AILT vs TS3704CD
  • TS391AILT vs TS3702IN
  • TS391AILT vs TS3702IDT
  • TS391AILT vs TS3702ID
  • TS391AILT vs TS3702CN
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping