UCC21222QDQ1
UCC21222QDQ1
Active
Description:  IC GATE DRVR HALF-BRIDGE 16SOIC
Manufacturer:  Texas Instruments
History Price: $5.37000
In Stock: 2400
UCC21222QDQ1 vs UCC37325DR
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
3V ~ 5.5V
4.5V ~ 15V
Logic Voltage - VIL, VIH
1.25V, 1.6V
1V, 2V
Current - Peak Output (Source, Sink)
4A, 6A
4A, 4A
Input Type
CMOS/TTL
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
5ns, 6ns
20ns, 15ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC