Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Texas Instruments ISO7320CD
ISO7320CD
Active
Digital Isolators
Description:
DGTL ISO 3000VRMS 2CH GP 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
ISO7320CD Datasheet
History Price: $2.84529
In Stock: 9840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISO7320CD vs ISO722D
Part No
ISO7320CD
ISO722D
Category
Digital Isolators
Digital Isolators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk,Tube
Bulk,Tube
Status
Active
Last Time Buy
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
25Mbps
100Mbps
Propagation Delay tpLH / tpHL (Max)
57ns, 57ns
24ns, 24ns
Pulse Width Distortion (Max)
4ns
2ns
Rise / Fall Time (Typ)
2.4ns, 2.1ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC