☰
ISO7320CD
ISO7320CD
Active
Description:  DGTL ISO 3000VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7320CD Datasheet
History Price: $2.84529
In Stock: 9840
ISO7320CD Specification
Specification
Part No
ISO7320CD
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
57ns, 57ns
Pulse Width Distortion (Max)
4ns
Rise / Fall Time (Typ)
2.4ns, 2.1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7320CD Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7320CD Description
The Texas Instruments ISO7320CD is a sophisticated digital isolator designed to provide reliable and robust isolation between different sections of electronic systems. It is part of the ISO7320 series, which is renowned for its high-performance isolation and signal integrity. The ISO7320CD is specifically designed for use in applications requiring electrical isolation to prevent noise, reduce signal interference, and protect sensitive components from high voltages. Below is a detailed description of the ISO7320CD, including its specifications, features, and typical applications.

## General Description

The ISO7320CD is a digital isolator that uses capacitive coupling to provide galvanic isolation between its input and output sections. This isolation helps to break ground loops, isolate different parts of a circuit, and protect low-voltage electronics from high-voltage transients. The device is particularly useful in environments where high levels of noise or potential differences exist between different sections of the system.

## Key Specifications

1. Isolation Characteristics:
- Isolation Voltage: The ISO7320CD provides isolation with a withstand voltage of 5 kV RMS (Root Mean Square) for one minute. This high isolation voltage ensures protection against high voltage spikes and reduces the risk of electrical interference between sections of the system.
- Transient Immunity: The device is designed to withstand transient voltage spikes and disturbances, making it suitable for use in noisy environments and industrial applications.

2. Performance:
- Data Rate: The ISO7320CD supports a maximum data rate of 100 Mbps (Megabits per second). This high-speed performance allows for rapid and accurate data transmission between isolated sections.
- Propagation Delay: The typical propagation delay from input to output is 10 ns (nanoseconds), ensuring minimal delay and high-speed signal transmission.

3. Supply Voltage:
- Operating Supply Voltage: The device operates with a supply voltage range of 3.0V to 5.5V. This range provides flexibility for different system voltage levels and ensures compatibility with various logic families.
- Power Consumption: The ISO7320CD is designed for low power consumption, with a typical supply current of 2.5 mA per channel. This low power consumption helps to improve overall system efficiency and extend battery life in portable applications.

4. Package:
- Package Type: The ISO7320CD is available in an 8-pin SOIC (Small Outline Integrated Circuit) package. This surface-mount package is compact and provides efficient thermal dissipation, making it suitable for high-density PCB designs.
- Package Dimensions: The dimensions of the SOIC package are typically 4.90 mm × 3.90 mm, with a lead pitch of 1.27 mm.

5. Temperature Range:
- Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C. This wide temperature range ensures reliable performance in harsh environments and industrial applications.

6. Channel Configuration:
- Channels: The ISO7320CD features two isolated channels, providing two separate paths for signal transmission. Each channel is independently isolated and capable of transmitting data without interference.

7. Input/Output Compatibility:
- Logic Levels: The device is compatible with standard CMOS and TTL logic levels. It ensures reliable signal transmission and interfacing with various digital logic families.

8. Electromagnetic Compatibility (EMC):
- EMC Compliance: The ISO7320CD is designed to meet electromagnetic compatibility (EMC) standards, ensuring minimal interference with other electronic devices and reliable operation in noisy environments.

9. Safety and Reliability:
- Safety Certification: The device complies with safety standards such as UL1577, which certifies the device for use in safety-critical applications. This certification ensures that the device meets rigorous safety and performance standards.

## Applications

- Industrial Automation: The ISO7320CD is used in industrial automation systems to provide isolation between control signals and high-power circuits, protecting sensitive control electronics from high-voltage spikes and noise.
- Power Supply Systems: In power supply systems, the device is used to isolate control signals from high-voltage power circuits, enhancing safety and preventing electrical interference.
- Data Communication: The ISO7320CD is employed in data communication systems to isolate data lines and prevent ground loops, ensuring reliable data transfer and reducing signal corruption.
- Medical Devices: The device is used in medical equipment to isolate patient safety circuits from control electronics, ensuring that high-voltage signals do not affect sensitive medical measurements.
- Automotive: In automotive applications, the ISO7320CD provides isolation between different vehicle systems, such as engine control and infotainment systems, enhancing safety and reliability.

## Performance Characteristics

The Texas Instruments ISO7320CD is characterized by its high-speed data transmission, robust isolation performance, and low power consumption. Its capability to support data rates up to 100 Mbps and withstand high transient voltages makes it suitable for demanding applications. The device’s wide temperature range, low power consumption, and compliance with safety standards ensure reliable and efficient operation in various environments.

In summary, the ISO7320CD by Texas Instruments is a high-performance digital isolator designed to provide robust isolation and reliable signal transmission in a wide range of applications. Its features, including high-speed data rates, high isolation voltage, and low power consumption, make it an excellent choice for industrial automation, power supply systems, data communication, medical devices, and automotive applications. The device’s compact SOIC package and compliance with safety standards further enhance its suitability for various electronic designs.
ISO7320CD Compare Parts
  • ISO7320CD vs ISO7240ADW
  • ISO7320CD vs ISO7231MDWRG4
  • ISO7320CD vs ISO7240CDWRG4
  • ISO7320CD vs ISO7230CDWG4
  • ISO7320CD vs ISO7230ADWG4
  • ISO7320CD vs ISO7241ADWRG4
  • ISO7320CD vs ISO7241CDWRG4
  • ISO7320CD vs ISO7241MDWRG4
  • ISO7320CD vs ISO7242MDWRG4
  • ISO7320CD vs ISO7241ADWR
  • ISO7320CD vs ISO7242MDW
  • ISO7320CD vs ISO7242CDW
  • ISO7320CD vs ISO7242ADWR
  • ISO7320CD vs ISO722MDRG4
  • ISO7320CD vs ISO7242ADW
  • ISO7320CD vs ISO7231CDWRG4
  • ISO7320CD vs ISO7241CDW
  • ISO7320CD vs ISO7231MDW
  • ISO7320CD vs ISO7241ADW
  • ISO7320CD vs ISO7240MDW
  • ISO7320CD vs ISO7240CFDW
  • ISO7320CD vs ISO7240CDW
  • ISO7320CD vs ISO7240ADWR
  • ISO7320CD vs ISO7241MDW
  • ISO7320CD vs ISO1176TDW
  • ISO7320CD vs ISO721D
  • ISO7320CD vs ISO35TDW
  • ISO7320CD vs ISO35MDWR
  • ISO7320CD vs ISO35MDW
  • ISO7320CD vs ISO35DW
  • ISO7320CD vs ISO15MDWR
  • ISO7320CD vs ISO15DW
  • ISO7320CD vs ISO7220BD
  • ISO7320CD vs ISO1176DW
  • ISO7320CD vs ISO722D
  • ISO7320CD vs ISO7221MD
  • ISO7320CD vs ISO7221CD
  • ISO7320CD vs ISO15MDW
  • ISO7320CD vs ISO722MD
  • ISO7320CD vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase