UCC21220DR
UCC21220DR
Active
Description:  4A/6A 3KVRMS DUAL ISO DR 8V UVL
Manufacturer:  Texas Instruments
Datasheet:   UCC21220DR Datasheet
History Price: $2.76
In Stock: 19200
UCC21220DR vs UCC21759QDWRQ1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
3000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
100V/ns
150V/ns
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
130ns, 130ns
Pulse Width Distortion (Max)
5.5ns
30ns
Rise / Fall Time (Typ)
5ns, 6ns
33ns, 27ns
Current - Output High, Low
4A, 6A
10A, 10A
Current - Peak Output
-
10A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
9.2V ~ 18V
13V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Approval Agency
-
UL, VDE