UCC23511BDWY
UCC23511BDWY
Active
Description:  IC ISOLATION
Manufacturer:  Texas Instruments
History Price: $0.5955
In Stock: 30800
UCC23511BDWY vs UCC5390ECDR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
5700Vrms
3000Vrms
Common Mode Transient Immunity (Min)
150kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
105ns, 105ns
65ns, 65ns
Pulse Width Distortion (Max)
35ns
20ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
10ns, 10ns
Current - Output High, Low
1A, 1A
10A, 10A
Current - Peak Output
1.5A, 2A
-
Voltage - Forward (Vf) (Typ)
2.1V
-
Current - DC Forward (If) (Max)
25 mA
-
Voltage - Output Supply
14V ~ 33V
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SOIC
8-SOIC
Approval Agency
CQC, UL, VDE
CQC, CSA, UR, VDE