Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF128GSSIB-OEM
AF128GSSIB-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB M.2 MOD SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF128GSSIB-OEM Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF128GSSIB-OEM vs AF128GSSCJ-VACXP
Part No
AF128GSSIB-OEM
AF128GSSCJ-VACXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Memory Size
128GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
2.5"
Speed - Read
530MB/s
520MB/s
Speed - Write
390MB/s
420MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
60.00mm x 22.00mm x 3.50mm
100.0mm x 69.90mm x 9.20mm