AF128GSSIB-OEM
AF128GSSIB-OEM
Obsolete
Description:  SSD 128GB M.2 MOD SLC SATA III
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 20800
AF128GSSIB-OEM Specification
Specification
Part No
AF128GSSIB-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Speed - Read
530MB/s
Speed - Write
390MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
60.00mm x 22.00mm x 3.50mm
AF128GSSIB-OEM PDF Datasheet
AF128GSSIB-OEM Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF1TSTHI-2BBXX
AF1TSTHI-2BBXX
ATP Electronics
SSD 1TB MSATA TLC SATA III
AF128GSSIB-OEM Compare Parts
  • AF128GSSIB-OEM vs AF1T92STKA-HBAXP
  • AF128GSSIB-OEM vs AF120GSTIC-7BAIP
  • AF128GSSIB-OEM vs AF120GSTIA-7BAIP
  • AF128GSSIB-OEM vs AF1T92STCJ-7BAIP
  • AF128GSSIB-OEM vs AF120GSTCJ-7BAIP
  • AF128GSSIB-OEM vs AF1T92STJA-8BAIP
  • AF128GSSIB-OEM vs AF120GSTJA-8BAIP
  • AF128GSSIB-OEM vs AF1T92STCJ-7BCIP
  • AF128GSSIB-OEM vs AF160GSACJ-7BBIP
  • AF128GSSIB-OEM vs AF120GSTCJ-7BCIP
  • AF128GSSIB-OEM vs AF1TSTCJ-2BBXX
  • AF128GSSIB-OEM vs AF128GSTCJ-2BBXX
  • AF128GSSIB-OEM vs AF16GSMGH-AABXP
  • AF128GSSIB-OEM vs AF160GSAJA-8BBIP
  • AF128GSSIB-OEM vs AF120GSTJC-DBBXX
  • AF128GSSIB-OEM vs AF120GSTJA-DBCXX
  • AF128GSSIB-OEM vs AF120GSTJA-8BCIP
  • AF128GSSIB-OEM vs AF1TSTIC-2BBXX
  • AF128GSSIB-OEM vs AF1TSTIA-2BBXX
  • AF128GSSIB-OEM vs AF128GSTIC-2BBXX
  • AF128GSSIB-OEM vs AF128GSTIA-2BBXX
  • AF128GSSIB-OEM vs AF120GSTIA-7BCIP
  • AF128GSSIB-OEM vs AF1TSTHI-2BBXX
  • AF128GSSIB-OEM vs AF128GSTHI-2BBXX
  • AF128GSSIB-OEM vs AF16GSSEL-VADXP
  • AF128GSSIB-OEM vs AF128GSSEL-VAAXP
  • AF128GSSIB-OEM vs AF16GSSIA-VAAXP
  • AF128GSSIB-OEM vs AF160GSAIC-7BBIP
  • AF128GSSIB-OEM vs AF160GSAIA-7BBIP
  • AF128GSSIB-OEM vs AF120GSTIC-7BCIP
  • AF128GSSIB-OEM vs AF128GSSCJ-VACXP
  • AF128GSSIB-OEM vs AF16GSSHI-VACXP
  • AF128GSSIB-OEM vs AF128GSSHI-VAAXP
  • AF128GSSIB-OEM vs AF120GSSCJ-OEM
  • AF128GSSIB-OEM vs AF120GSTHI-7BAIP
  • AF128GSSIB-OEM vs AF120GSTCJ-7BAXP
  • AF128GSSIB-OEM vs AF16GSSCJ-VACXP
  • AF128GSSIB-OEM vs AF128GSMCJ-OEM
  • AF128GSSIB-OEM vs AF1T92STJA-HBBXX
  • AF128GSSIB-OEM vs AF1T92STJA-HBAXX
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything