AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
Active
Description:  SSD 128GB 2.5" SLC SATA III
Manufacturer:  ATP Electronics
History Price: $1031.99
In Stock: 17200
AF128GSSCJ-VACXP Specification
Specification
Part No
AF128GSSCJ-VACXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
520MB/s
Speed - Write
420MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
AF128GSSCJ-VACXP PDF Datasheet
AF128GSSCJ-VACXP Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF1TSTHI-2BBXX
AF1TSTHI-2BBXX
ATP Electronics
SSD 1TB MSATA TLC SATA III
AF128GSSCJ-VACXP Compare Parts
  • AF128GSSCJ-VACXP vs AF1T92STKA-HBAXP
  • AF128GSSCJ-VACXP vs AF120GSTIC-7BAIP
  • AF128GSSCJ-VACXP vs AF120GSTIA-7BAIP
  • AF128GSSCJ-VACXP vs AF1T92STCJ-7BAIP
  • AF128GSSCJ-VACXP vs AF120GSTCJ-7BAIP
  • AF128GSSCJ-VACXP vs AF1T92STJA-8BAIP
  • AF128GSSCJ-VACXP vs AF120GSTJA-8BAIP
  • AF128GSSCJ-VACXP vs AF1T92STCJ-7BCIP
  • AF128GSSCJ-VACXP vs AF160GSACJ-7BBIP
  • AF128GSSCJ-VACXP vs AF120GSTCJ-7BCIP
  • AF128GSSCJ-VACXP vs AF1TSTCJ-2BBXX
  • AF128GSSCJ-VACXP vs AF128GSTCJ-2BBXX
  • AF128GSSCJ-VACXP vs AF16GSMGH-AABXP
  • AF128GSSCJ-VACXP vs AF160GSAJA-8BBIP
  • AF128GSSCJ-VACXP vs AF120GSTJC-DBBXX
  • AF128GSSCJ-VACXP vs AF120GSTJA-DBCXX
  • AF128GSSCJ-VACXP vs AF120GSTJA-8BCIP
  • AF128GSSCJ-VACXP vs AF1TSTIC-2BBXX
  • AF128GSSCJ-VACXP vs AF1TSTIA-2BBXX
  • AF128GSSCJ-VACXP vs AF128GSTIC-2BBXX
  • AF128GSSCJ-VACXP vs AF128GSTIA-2BBXX
  • AF128GSSCJ-VACXP vs AF120GSTIA-7BCIP
  • AF128GSSCJ-VACXP vs AF1TSTHI-2BBXX
  • AF128GSSCJ-VACXP vs AF128GSTHI-2BBXX
  • AF128GSSCJ-VACXP vs AF16GSSEL-VADXP
  • AF128GSSCJ-VACXP vs AF128GSSEL-VAAXP
  • AF128GSSCJ-VACXP vs AF16GSSIA-VAAXP
  • AF128GSSCJ-VACXP vs AF128GSSIB-OEM
  • AF128GSSCJ-VACXP vs AF160GSAIC-7BBIP
  • AF128GSSCJ-VACXP vs AF160GSAIA-7BBIP
  • AF128GSSCJ-VACXP vs AF120GSTIC-7BCIP
  • AF128GSSCJ-VACXP vs AF16GSSHI-VACXP
  • AF128GSSCJ-VACXP vs AF128GSSHI-VAAXP
  • AF128GSSCJ-VACXP vs AF120GSSCJ-OEM
  • AF128GSSCJ-VACXP vs AF120GSTHI-7BAIP
  • AF128GSSCJ-VACXP vs AF120GSTCJ-7BAXP
  • AF128GSSCJ-VACXP vs AF16GSSCJ-VACXP
  • AF128GSSCJ-VACXP vs AF128GSMCJ-OEM
  • AF128GSSCJ-VACXP vs AF1T92STJA-HBBXX
  • AF128GSSCJ-VACXP vs AF1T92STJA-HBAXX
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything