Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF32GSSHI-VACXP
AF32GSSHI-VACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB MSATA SLC SATA III 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF32GSSHI-VACXP Datasheet
History Price: $308.11
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF32GSSHI-VACXP vs AF32GSSCD-OEM
Part No
AF32GSSHI-VACXP
AF32GSSCD-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
mSATA
2.5"
Speed - Read
530MB/s
182MB/s
Speed - Write
430MB/s
133MB/s
Voltage - Supply
3.3V
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.80mm x 3.70mm
-