2982139
2982139
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2982139 Datasheet
History Price: $44.748
In Stock: 29200
2982139 vs 2982566
Part No
Series
OPT
PLC-OSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
5VDC
110VDC
Voltage - Load
24 V ~ 253 V
12 V ~ 140 V
Load Current
750 mA
3:00:00
Termination Style
PC Pin
Spring Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-