Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982647
2982647
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 4A 1-60V
Manufacturer:
Phoenix Contact
Datasheet:
2982647 Datasheet
History Price: $53.09
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982647 vs 2982139
Part No
2982647
2982139
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
OV
OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
4 ~ 32VDC
5VDC
Voltage - Load
1 V ~ 60 V
24 V ~ 253 V
Load Current
4:00:00
750 mA
Termination Style
Plug In
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
-
-