7760056104
7760056104
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 230V
Manufacturer:  Weidmuller
Datasheet:   7760056104 Datasheet
History Price: $10.71
In Stock: 48800
7760056104 vs 7760056310
Manufacturer
Series
DRM
DRI
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
230VAC
12VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250VAC - Max
250VAC, 250VDC - Max
Switching Voltage
Non Latching
Non Latching
Coil Current
Lighted Indicator, Test Button
Diode, Lighted Indicator
Coil Type
Plug In
Plug In, Quick Connect - 0.187" (4.7mm)
Features
-
-
Termination Style
-
-
Seal Rating
184 VAC
9 VDC
Coil Insulation
69 VAC
1.8 VDC
Must Operate Voltage
-40℃ ~ 55℃
-40℃ ~ 55℃
Must Release Voltage
Silver Alloy
Silver Tin Oxide (AgSnO)
Operating Temperature
General Purpose
General Purpose
Contact Material
10:00:00
10:00:00
Relay Type
2500VA
2500VA, 2500W
Operate Time
14.3 mA
44.4 mA