7760056104
7760056104
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 230V
Manufacturer:  Weidmuller
Datasheet:   7760056104 Datasheet
History Price: $10.71
In Stock: 48800
7760056104 Specification
Specification
Part No
7760056104
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
230VAC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
250VAC - Max
Switching Voltage
Non Latching
Coil Current
Lighted Indicator, Test Button
Coil Type
Plug In
Features
-
Termination Style
-
Seal Rating
184 VAC
Coil Insulation
69 VAC
Must Operate Voltage
-40℃ ~ 55℃
Must Release Voltage
Silver Alloy
Operating Temperature
General Purpose
Contact Material
10:00:00
Relay Type
2500VA
Operate Time
14.3 mA
7760056104 PDF Datasheet
7760056104 Related Parts
7760056050
7760056050
Weidmuller
RELAY GEN PURPOSE DPDT 10A 12V
7760056051
7760056051
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056052
7760056052
Weidmuller
RELAY DPDT 10A 48V
7760056053
7760056053
Weidmuller
RELAY GEN PURPOSE DPDT 10A 110V
7760056055
7760056055
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056056
7760056056
Weidmuller
RELAY GEN PURPOSE DPDT 10A 48V
7760056057
7760056057
Weidmuller
RELAY GEN PURPOSE DPDT 10A 115V
7760056058
7760056058
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
7760056059
7760056059
Weidmuller
RELAY GEN PURPOSE DPDT 10A 12V
7760056060
7760056060
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056061
7760056061
Weidmuller
RELAY GEN PURPOSE DPDT 10A 48V
7760056062
7760056062
Weidmuller
RELAY GEN PURPOSE DPDT 10A 110V
7760056104 Compare Parts
  • 7760056104 vs 7760056310
  • 7760056104 vs 7760056307
  • 7760056104 vs 7760056190
  • 7760056104 vs 7760056189
  • 7760056104 vs 7760056188
  • 7760056104 vs 7760056187
  • 7760056104 vs 7760056185
  • 7760056104 vs 7760056184
  • 7760056104 vs 7760056183
  • 7760056104 vs 7760056105
  • 7760056104 vs 7760056103
  • 7760056104 vs 7760056102
  • 7760056104 vs 7760056099
  • 7760056104 vs 7760056098
  • 7760056104 vs 7760056097
  • 7760056104 vs 7760056096
  • 7760056104 vs 7760056095
  • 7760056104 vs 7760056094
  • 7760056104 vs 7760056093
  • 7760056104 vs 7760056092
  • 7760056104 vs 7760056091
  • 7760056104 vs 7760056090
  • 7760056104 vs 7760056089
  • 7760056104 vs 7760056088
  • 7760056104 vs 7760056087
  • 7760056104 vs 7760056086
  • 7760056104 vs 7760056085
  • 7760056104 vs 7760056084
  • 7760056104 vs 7760056083
  • 7760056104 vs 7760056082
  • 7760056104 vs 7760056080
  • 7760056104 vs 7760056079
  • 7760056104 vs 7760056078
  • 7760056104 vs 7760056077
  • 7760056104 vs 7760056076
  • 7760056104 vs 7760056075
  • 7760056104 vs 7760056074
  • 7760056104 vs 7760056072
  • 7760056104 vs 7760056071
  • 7760056104 vs 7760056070
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.