Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC38F
AC38F
Active
Solid State Relays
Description:
SSR RELAY DPST-NO 70MA 0-600V
Manufacturer:
Bright Toward
Datasheet:
AC38F Datasheet
History Price: $5.15
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC38F vs AC37
Part No
AC38F
AC37
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
38
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 60 V
Load Current
70 mA
500 mA
Termination Style
60 Ohms
1.6 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)