Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR10DHZ
GNR10DHZ
Not For New Designs
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
GNR10DHZ Datasheet
History Price: $116.52
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GNR10DHZ vs GNR35DHZ
Part No
GNR10DHZ
GNR35DHZ
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNR
GNR
Packaging
Bulk
Bulk
Status
Not For New Designs
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 600 V
Load Current
10:00:00
35 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-