Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR30DCR
GNR30DCR
Last Time Buy
Solid State Relays
Description:
SSR RELAY SPST-NO 30A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR30DCR Datasheet
History Price: $153.33
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GNR30DCR vs GNR20AHZ
Part No
GNR30DCR
GNR20AHZ
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNR
GNR
Packaging
Bulk
Bulk
Status
Last Time Buy
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
30 A
20 A
Termination Style
Screw Terminal
-
Package / Case
Module
Screw Terminal
Supplier Device Package
-
Module