GNR30DCR
GNR30DCR
Last Time Buy
Description:  SSR RELAY SPST-NO 30A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR30DCR Datasheet
History Price: $153.33
In Stock: 22400
GNR30DCR Specification
Specification
Part No
GNR30DCR
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
Load Current
30 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR30DCR PDF Datasheet
GNR30DCR Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR30DCR Compare Parts
  • GNR30DCR vs GNR45DHR
  • GNR30DCR vs GNR45DCZ
  • GNR30DCR vs GNR45DCR
  • GNR30DCR vs GNR45BHZ
  • GNR30DCR vs GNR45BCZ
  • GNR30DCR vs GNR45AHZ
  • GNR30DCR vs GNR45ACZ
  • GNR30DCR vs GNR35DHZ
  • GNR30DCR vs GNR35DHR
  • GNR30DCR vs GNR35DCZ
  • GNR30DCR vs GNR35DCR
  • GNR30DCR vs GNR35BHZ
  • GNR30DCR vs GNR35BCZ
  • GNR30DCR vs GNR35AHZ
  • GNR30DCR vs GNR35ACZ
  • GNR30DCR vs GNR30DHZ
  • GNR30DCR vs GNR30DHR
  • GNR30DCR vs GNR30DCZ
  • GNR30DCR vs GNR30BHZ
  • GNR30DCR vs GNR30BCZ
  • GNR30DCR vs GNR30AHZ
  • GNR30DCR vs GNR30ACZ
  • GNR30DCR vs GNR25DCZ
  • GNR30DCR vs GNR25DCR
  • GNR30DCR vs GNR25BCZ
  • GNR30DCR vs GNR25ACZ
  • GNR30DCR vs GNR20DHZ
  • GNR30DCR vs GNR20DHR
  • GNR30DCR vs GNR20DCZ
  • GNR30DCR vs GNR20DCR
  • GNR30DCR vs GNR20BHZ
  • GNR30DCR vs GNR20BCZ
  • GNR30DCR vs GNR20AHZ
  • GNR30DCR vs GNR20ACZ
  • GNR30DCR vs GNR10DHZ
  • GNR30DCR vs GNR10DCZ
  • GNR30DCR vs GNR10BHZ
  • GNR30DCR vs GNR10BCZ
  • GNR30DCR vs GNR10AHZ
  • GNR30DCR vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!