Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO943460
SO943460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SO943460 Datasheet
History Price: $53.05
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO943460 vs SO942960
Part No
SO943460
SO942960
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
230VAC/DC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
40 A
25 A
Termination Style
14 mOhms
16 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module