SSRK-240D20
SSRK-240D20
Active
Description:  SSR RELAY SPST-NO 20A 24-240V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-240D20 Datasheet
History Price: $75.34
In Stock: 35600
SSRK-240D20 vs SSRT-240D10
Series
SSRK
SSRT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 240 V
24 V ~ 280 V
Load Current
20 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
-