☰
FH1200001
FH1200001
Active
Description:  CRYSTAL 12.0000MHZ 20PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH1200001 Datasheet
History Price: $0.84
In Stock: 19520
FH1200001 Specification
Specification
Part No
FH1200001
Category
Crystals
Manufacturer
Diodes Inc
Series
SaRonix-eCera? FH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
12 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
20pF
Operating Mode
150 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.024" (0.60mm)
FH1200001 PDF Datasheet
FH1200001 Related Parts
FH1200002
FH1200002
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200004
FH1200004
Diodes Inc
CRYSTAL 12.0000MHZ 12PF SMD
FH1200006
FH1200006
Diodes Inc
CRYSTAL 12.0000MHZ 10PF SMD
FH1200008
FH1200008
Diodes Inc
CRYSTAL 12.0000MHZ 12PF SMD
FH1200012
FH1200012
Diodes Inc
CRYSTAL 12.0000MHZ 10PF SMD
FH1200013
FH1200013
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200017
FH1200017
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200018
FH1200018
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200022W
FH1200022W
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200027
FH1200027
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200048Z
FH1200048Z
Diodes Inc
CRYSTAL 12.0000MHZ 27PF SMD
FH1220001Q
FH1220001Q
Diodes Inc
CRYSTAL 12.2880MHZ 18PF SMD
FH1200001 Compare Parts
  • FH1200001 vs FH1840004
  • FH1200001 vs FH1600097Q
  • FH1200001 vs FH1600096Q
  • FH1200001 vs FH1600086Q
  • FH1200001 vs FH1600080Q
  • FH1200001 vs FH1600059
  • FH1200001 vs FH1600056
  • FH1200001 vs FH1600054
  • FH1200001 vs FH1600051Q
  • FH1200001 vs FH1600045M
  • FH1200001 vs FH1600042
  • FH1200001 vs FH1600038
  • FH1200001 vs FH1600035
  • FH1200001 vs FH1600031
  • FH1200001 vs FH1600026
  • FH1200001 vs FH1600024
  • FH1200001 vs FH1600022
  • FH1200001 vs FH1600021
  • FH1200001 vs FH1600018
  • FH1200001 vs FH1600017
  • FH1200001 vs FH1600016
  • FH1200001 vs FH1600015
  • FH1200001 vs FH1600011
  • FH1200001 vs FH1600009
  • FH1200001 vs FH1600001
  • FH1200001 vs FH1470002
  • FH1200001 vs FH1220004
  • FH1200001 vs FH1220003Z
  • FH1200001 vs FH1220001Q
  • FH1200001 vs FH1200048Z
  • FH1200001 vs FH1200027
  • FH1200001 vs FH1200022W
  • FH1200001 vs FH1200018
  • FH1200001 vs FH1200017
  • FH1200001 vs FH1200013
  • FH1200001 vs FH1200012
  • FH1200001 vs FH1200008
  • FH1200001 vs FH1200006
  • FH1200001 vs FH1200004
  • FH1200001 vs FH1200002
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet