Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH1200013
FH1200013
Active
Crystals
Description:
CRYSTAL SURFACE MOUNT
Manufacturer:
Diodes Inc
Datasheet:
FH1200013 Datasheet
History Price: $0.3333
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FH1200013 Specification
Specification
Part No
FH1200013
Category
Crystals
Manufacturer
Diodes Inc
Series
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
-
Frequency Stability
-
Frequency Tolerance
-
Load Capacitance
-
Operating Mode
-
Operating Temperature
Fundamental
Ratings
-
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
FH1200013 PDF Datasheet
FH1200013 Datasheet
Click and Download: FH1200013 Datasheet
FH1200013 Related Parts
FH1200001
Diodes Inc
CRYSTAL 12.0000MHZ 20PF SMD
FH1200002
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200004
Diodes Inc
CRYSTAL 12.0000MHZ 12PF SMD
FH1200006
Diodes Inc
CRYSTAL 12.0000MHZ 10PF SMD
FH1200008
Diodes Inc
CRYSTAL 12.0000MHZ 12PF SMD
FH1200012
Diodes Inc
CRYSTAL 12.0000MHZ 10PF SMD
FH1200017
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200018
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200022W
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200027
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200048Z
Diodes Inc
CRYSTAL 12.0000MHZ 27PF SMD
FH1220001Q
Diodes Inc
CRYSTAL 12.2880MHZ 18PF SMD
FH1200013 Compare Parts
FH1200013 vs FH1840004
FH1200013 vs FH1600097Q
FH1200013 vs FH1600096Q
FH1200013 vs FH1600086Q
FH1200013 vs FH1600080Q
FH1200013 vs FH1600059
FH1200013 vs FH1600056
FH1200013 vs FH1600054
FH1200013 vs FH1600051Q
FH1200013 vs FH1600045M
FH1200013 vs FH1600042
FH1200013 vs FH1600038
FH1200013 vs FH1600035
FH1200013 vs FH1600031
FH1200013 vs FH1600026
FH1200013 vs FH1600024
FH1200013 vs FH1600022
FH1200013 vs FH1600021
FH1200013 vs FH1600018
FH1200013 vs FH1600017
FH1200013 vs FH1600016
FH1200013 vs FH1600015
FH1200013 vs FH1600011
FH1200013 vs FH1600009
FH1200013 vs FH1600001
FH1200013 vs FH1470002
FH1200013 vs FH1220004
FH1200013 vs FH1220003Z
FH1200013 vs FH1220001Q
FH1200013 vs FH1200048Z
FH1200013 vs FH1200027
FH1200013 vs FH1200022W
FH1200013 vs FH1200018
FH1200013 vs FH1200017
FH1200013 vs FH1200012
FH1200013 vs FH1200008
FH1200013 vs FH1200006
FH1200013 vs FH1200004
FH1200013 vs FH1200002
FH1200013 vs FH1200001
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.