MP10722
MP10722
Active
Description:  32.7680KHZ GSX-317 CRYSTAL 20 1
Manufacturer:  Golledge Electronics
Datasheet:   MP10722 Datasheet
History Price: $0.48
In Stock: 31600
MP10722 Specification
Specification
Part No
MP10722
Category
Crystals
Manufacturer
Golledge Electronics
Series
GSX-317
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
kHz Crystal (Tuning Fork)
Frequency
32.768 kHz
Frequency Stability
-
Frequency Tolerance
?0ppm
Load Capacitance
12.5pF
Operating Mode
70 kOhms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 85℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
2-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.059" W (3.20mm x 1.50mm)
ESR (Equivalent Series Resistance)
0.035" (0.90mm)
MP10722 Related Parts
MP100
MP100
CTS-Frequency Controls
CRYSTAL 10.0000MHZ SERIES TH
MP100A
MP100A
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 20PF TH
MP100A-E
MP100A-E
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 20PF TH
MP100B
MP100B
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 18PF TH
MP100B-E
MP100B-E
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 18PF TH
MP100-E
MP100-E
CTS-Frequency Controls
CRYSTAL 10.0000MHZ SERIES TH
MP101
MP101
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 30PF TH
MP101-E
MP101-E
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 30PF TH
MP107
MP107
CTS-Frequency Controls
CRYSTAL 10.738635MHZ 32PF TH
MP107-E
MP107-E
CTS-Frequency Controls
CRYSTAL 10.738635MHZ 32PF TH
MP110
MP110
CTS-Frequency Controls
CRYSTAL 11.0000MHZ 18PF TH
MP110A
MP110A
CTS-Frequency Controls
CRYSTAL 11.0000MHZ 20PF TH
MP10722 Compare Parts
  • MP10722 vs MP196B-E
  • MP10722 vs MP196B
  • MP10722 vs MP196A-E
  • MP10722 vs MP196A
  • MP10722 vs MP196
  • MP10722 vs MP184-E
  • MP10722 vs MP184B-E
  • MP10722 vs MP184B
  • MP10722 vs MP184A-E
  • MP10722 vs MP184A
  • MP10722 vs MP184
  • MP10722 vs MP180-E
  • MP10722 vs MP180
  • MP10722 vs MP160-E
  • MP10722 vs MP160B-E
  • MP10722 vs MP160B
  • MP10722 vs MP160A-E
  • MP10722 vs MP160A
  • MP10722 vs MP160
  • MP10722 vs MP150-E
  • MP10722 vs MP150
  • MP10722 vs MP147-E
  • MP10722 vs MP147B-E
  • MP10722 vs MP147B
  • MP10722 vs MP147A-E
  • MP10722 vs MP147A
  • MP10722 vs MP147
  • MP10722 vs MP143-E
  • MP10722 vs MP143B-E
  • MP10722 vs MP143B
  • MP10722 vs MP143
  • MP10722 vs MP122-E
  • MP10722 vs MP122C-E
  • MP10722 vs MP122C
  • MP10722 vs MP122B-E
  • MP10722 vs MP122B
  • MP10722 vs MP122A-E
  • MP10722 vs MP122A
  • MP10722 vs MP122
  • MP10722 vs MP120-E
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.