Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Melexis Technologies EVB90632
EVB90632
Active
Sensor Evaluation Boards
Description:
EVALBOARD MLX90632
Manufacturer:
Melexis Technologies
Datasheet:
EVB90632 Datasheet
History Price: $178.01
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB90632 Specification
Specification
Part No
EVB90632
Category
Sensor Evaluation Boards
Manufacturer
Melexis Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature, Infrared (IR)
Sensing Range
-
Interface
I2C, Serial
Sensitivity
-
Voltage - Supply
3V ~ 3.6V
Embedded
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
MLX90632SLD-BCB-000, MLX90632SLD-DCB-000
EVB90632 PDF Datasheet
EVB90632 Datasheet
Click and Download: EVB90632 Datasheet
EVB90632 Related Parts
EVBCRTOUCH
NXP Semiconductors
BOARD EVAL TOUCH SENSING PLTFRM
EVB-EMC1043
Microchip Technology
BOARD EVALUATION FOR EMC1043
EVB-EMC1402
Microchip Technology
EVAL BOARD FOR EMC1402
EVB90255
Melexis Technologies
EVAL BOARD FOR THE MLX90255
EVB90316-DC
Melexis Technologies
BOARD EVAL FOR MLX90316-DC
EVB90316-GO
Melexis Technologies
BOARD EVAL FOR MLX90316-GO
EVB90333-DC
Melexis Technologies
BOARD EVALUATION FOR MLX90333XDC
EVB90367-REV1.0
Melexis Technologies
EVAL BOARD MLX90367
EVB90371-GDC-100-REV1.0
Melexis Technologies
EVAL 90371 ROTARY/STRAY-FIELD
EVB90371-GDC-200-REV1.0
Melexis Technologies
EVAL 90371 LINEAR/STRAY-FIELD
EVB90371-GDC-300-REV1.0
Melexis Technologies
EVAL 90371 NON STRAY-FIELD
EVB90371-GGO-100-REV1.0
Melexis Technologies
EVAL 90371 ROTRY/STRAYFIELD DUAL
EVB90632 Compare Parts
EVB90632 vs EVBCRTOUCH
EVB90632 vs EVB-EMC1402
EVB90632 vs EVBMCR1101-50-5
EVB90632 vs EVBMCR1101-50-3
EVB90632 vs EVBMCR1101-20-5
EVB90632 vs EVBMCR1101-20-3
EVB90632 vs EVBMCR1101-05-5
EVB90632 vs EVBMCR1101-05-3
EVB90632 vs EVBMCA1101-50-5
EVB90632 vs EVBMCA1101-50-3
EVB90632 vs EVBMCA1101-20-5
EVB90632 vs EVBMCA1101-20-3
EVB90632 vs EVBMCA1101-05-5
EVB90632 vs EVBMCA1101-05-3
EVB90632 vs EVB92232
EVB90632 vs EVB90640-41
EVB90632 vs EVB90621
EVB90632 vs EVB90615
EVB90632 vs EVB90614
EVB90632 vs EVB90393 - REV1.0
EVB90632 vs EVB90380 THROUGH SHAFT - REV1.0
EVB90632 vs EVB90380 END OF SHAFT - REV1.0
EVB90632 vs EVB90380
EVB90632 vs EVB90374-GDC-300-REV1.0
EVB90632 vs EVB90372-GGO-300-REV1.0
EVB90632 vs EVB90372-GGO-200-REV1.0
EVB90632 vs EVB90372-GGO-100-REV1.0
EVB90632 vs EVB90372-GDC-300-REV1.0
EVB90632 vs EVB90372-GDC-200-REV1.0
EVB90632 vs EVB90372-GDC-100-REV1.0
EVB90632 vs EVB90371-GGO-300-REV1.0
EVB90632 vs EVB90371-GGO-200-REV1.0
EVB90632 vs EVB90371-GGO-100-REV1.0
EVB90632 vs EVB90371-GDC-300-REV1.0
EVB90632 vs EVB90371-GDC-200-REV1.0
EVB90632 vs EVB90371-GDC-100-REV1.0
EVB90632 vs EVB90367-REV1.0
EVB90632 vs EVB90333-DC
EVB90632 vs EVB90316-GO
EVB90632 vs EVB90316-DC
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad