EVB90316-GO
EVB90316-GO
Active
Description:  BOARD EVAL FOR MLX90316-GO
Manufacturer:  Melexis Technologies
Datasheet:   EVB90316-GO Datasheet
History Price: $25.52
In Stock: 8400
EVB90316-GO Specification
Specification
Part No
EVB90316-GO
Category
Sensor Evaluation Boards
Manufacturer
Melexis Technologies
Series
Triaxis?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Rotary Position
Sensing Range
360?
Interface
Serial
Sensitivity
-
Voltage - Supply
4.5V ~ 5.5V
Embedded
Yes, Other
Supplied Contents
Board(s), Accessories
Utilized IC / Part
MLX90316
EVB90316-GO PDF Datasheet
EVB90316-GO Related Parts
EVBCRTOUCH
EVBCRTOUCH
NXP Semiconductors
BOARD EVAL TOUCH SENSING PLTFRM
EVB-EMC1043
EVB-EMC1043
Microchip Technology
BOARD EVALUATION FOR EMC1043
EVB-EMC1402
EVB-EMC1402
Microchip Technology
EVAL BOARD FOR EMC1402
EVB90255
EVB90255
Melexis Technologies
EVAL BOARD FOR THE MLX90255
EVB90316-DC
EVB90316-DC
Melexis Technologies
BOARD EVAL FOR MLX90316-DC
EVB90333-DC
EVB90333-DC
Melexis Technologies
BOARD EVALUATION FOR MLX90333XDC
EVB90367-REV1.0
EVB90367-REV1.0
Melexis Technologies
EVAL BOARD MLX90367
EVB90371-GDC-100-REV1.0
EVB90371-GDC-100-REV1.0
Melexis Technologies
EVAL 90371 ROTARY/STRAY-FIELD
EVB90371-GDC-200-REV1.0
EVB90371-GDC-200-REV1.0
Melexis Technologies
EVAL 90371 LINEAR/STRAY-FIELD
EVB90371-GDC-300-REV1.0
EVB90371-GDC-300-REV1.0
Melexis Technologies
EVAL 90371 NON STRAY-FIELD
EVB90371-GGO-100-REV1.0
EVB90371-GGO-100-REV1.0
Melexis Technologies
EVAL 90371 ROTRY/STRAYFIELD DUAL
EVB90371-GGO-200-REV1.0
EVB90371-GGO-200-REV1.0
Melexis Technologies
EVAL 90371 LNR/STRAYFIELD DUALDI
EVB90316-GO Compare Parts
  • EVB90316-GO vs EVBCRTOUCH
  • EVB90316-GO vs EVB-EMC1402
  • EVB90316-GO vs EVBMCR1101-50-5
  • EVB90316-GO vs EVBMCR1101-50-3
  • EVB90316-GO vs EVBMCR1101-20-5
  • EVB90316-GO vs EVBMCR1101-20-3
  • EVB90316-GO vs EVBMCR1101-05-5
  • EVB90316-GO vs EVBMCR1101-05-3
  • EVB90316-GO vs EVBMCA1101-50-5
  • EVB90316-GO vs EVBMCA1101-50-3
  • EVB90316-GO vs EVBMCA1101-20-5
  • EVB90316-GO vs EVBMCA1101-20-3
  • EVB90316-GO vs EVBMCA1101-05-5
  • EVB90316-GO vs EVBMCA1101-05-3
  • EVB90316-GO vs EVB92232
  • EVB90316-GO vs EVB90640-41
  • EVB90316-GO vs EVB90632
  • EVB90316-GO vs EVB90621
  • EVB90316-GO vs EVB90615
  • EVB90316-GO vs EVB90614
  • EVB90316-GO vs EVB90393 - REV1.0
  • EVB90316-GO vs EVB90380 THROUGH SHAFT - REV1.0
  • EVB90316-GO vs EVB90380 END OF SHAFT - REV1.0
  • EVB90316-GO vs EVB90380
  • EVB90316-GO vs EVB90374-GDC-300-REV1.0
  • EVB90316-GO vs EVB90372-GGO-300-REV1.0
  • EVB90316-GO vs EVB90372-GGO-200-REV1.0
  • EVB90316-GO vs EVB90372-GGO-100-REV1.0
  • EVB90316-GO vs EVB90372-GDC-300-REV1.0
  • EVB90316-GO vs EVB90372-GDC-200-REV1.0
  • EVB90316-GO vs EVB90372-GDC-100-REV1.0
  • EVB90316-GO vs EVB90371-GGO-300-REV1.0
  • EVB90316-GO vs EVB90371-GGO-200-REV1.0
  • EVB90316-GO vs EVB90371-GGO-100-REV1.0
  • EVB90316-GO vs EVB90371-GDC-300-REV1.0
  • EVB90316-GO vs EVB90371-GDC-200-REV1.0
  • EVB90316-GO vs EVB90371-GDC-100-REV1.0
  • EVB90316-GO vs EVB90367-REV1.0
  • EVB90316-GO vs EVB90333-DC
  • EVB90316-GO vs EVB90316-DC
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad