Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology EVB-EMC1402
EVB-EMC1402
Obsolete
Sensor Evaluation Boards
Description:
EVAL BOARD FOR EMC1402
Manufacturer:
Microchip Technology
Datasheet:
EVB-EMC1402 Datasheet
History Price: Obsolete
In Stock: 24720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB-EMC1402 Specification
Specification
Part No
EVB-EMC1402
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature, Fan Controller
Sensing Range
-40癈 ~ 125癈
Interface
SMBus (2-Wire/I2C)
Sensitivity
?.25癈
Voltage - Supply
5V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
EMC1402
EVB-EMC1402 PDF Datasheet
EVB-EMC1402 Datasheet
Click and Download: EVB-EMC1402 Datasheet
EVB-EMC1402 Related Parts
EVBCRTOUCH
NXP Semiconductors
BOARD EVAL TOUCH SENSING PLTFRM
EVB-EMC1043
Microchip Technology
BOARD EVALUATION FOR EMC1043
EVB90255
Melexis Technologies
EVAL BOARD FOR THE MLX90255
EVB90316-DC
Melexis Technologies
BOARD EVAL FOR MLX90316-DC
EVB90316-GO
Melexis Technologies
BOARD EVAL FOR MLX90316-GO
EVB90333-DC
Melexis Technologies
BOARD EVALUATION FOR MLX90333XDC
EVB90367-REV1.0
Melexis Technologies
EVAL BOARD MLX90367
EVB90371-GDC-100-REV1.0
Melexis Technologies
EVAL 90371 ROTARY/STRAY-FIELD
EVB90371-GDC-200-REV1.0
Melexis Technologies
EVAL 90371 LINEAR/STRAY-FIELD
EVB90371-GDC-300-REV1.0
Melexis Technologies
EVAL 90371 NON STRAY-FIELD
EVB90371-GGO-100-REV1.0
Melexis Technologies
EVAL 90371 ROTRY/STRAYFIELD DUAL
EVB90371-GGO-200-REV1.0
Melexis Technologies
EVAL 90371 LNR/STRAYFIELD DUALDI
EVB-EMC1402 Compare Parts
EVB-EMC1402 vs EVBCRTOUCH
EVB-EMC1402 vs EVBMCR1101-50-5
EVB-EMC1402 vs EVBMCR1101-50-3
EVB-EMC1402 vs EVBMCR1101-20-5
EVB-EMC1402 vs EVBMCR1101-20-3
EVB-EMC1402 vs EVBMCR1101-05-5
EVB-EMC1402 vs EVBMCR1101-05-3
EVB-EMC1402 vs EVBMCA1101-50-5
EVB-EMC1402 vs EVBMCA1101-50-3
EVB-EMC1402 vs EVBMCA1101-20-5
EVB-EMC1402 vs EVBMCA1101-20-3
EVB-EMC1402 vs EVBMCA1101-05-5
EVB-EMC1402 vs EVBMCA1101-05-3
EVB-EMC1402 vs EVB92232
EVB-EMC1402 vs EVB90640-41
EVB-EMC1402 vs EVB90632
EVB-EMC1402 vs EVB90621
EVB-EMC1402 vs EVB90615
EVB-EMC1402 vs EVB90614
EVB-EMC1402 vs EVB90393 - REV1.0
EVB-EMC1402 vs EVB90380 THROUGH SHAFT - REV1.0
EVB-EMC1402 vs EVB90380 END OF SHAFT - REV1.0
EVB-EMC1402 vs EVB90380
EVB-EMC1402 vs EVB90374-GDC-300-REV1.0
EVB-EMC1402 vs EVB90372-GGO-300-REV1.0
EVB-EMC1402 vs EVB90372-GGO-200-REV1.0
EVB-EMC1402 vs EVB90372-GGO-100-REV1.0
EVB-EMC1402 vs EVB90372-GDC-300-REV1.0
EVB-EMC1402 vs EVB90372-GDC-200-REV1.0
EVB-EMC1402 vs EVB90372-GDC-100-REV1.0
EVB-EMC1402 vs EVB90371-GGO-300-REV1.0
EVB-EMC1402 vs EVB90371-GGO-200-REV1.0
EVB-EMC1402 vs EVB90371-GGO-100-REV1.0
EVB-EMC1402 vs EVB90371-GDC-300-REV1.0
EVB-EMC1402 vs EVB90371-GDC-200-REV1.0
EVB-EMC1402 vs EVB90371-GDC-100-REV1.0
EVB-EMC1402 vs EVB90367-REV1.0
EVB-EMC1402 vs EVB90333-DC
EVB-EMC1402 vs EVB90316-GO
EVB-EMC1402 vs EVB90316-DC
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you