SOM-AB5510-D0A1E
SOM-AB5510-D0A1E
Active
Description:  3.5" APPLICATION BOARD FOR COM-E
Manufacturer:  Advantech Corp
History Price: $270
In Stock: 5600
SOM-AB5510-D0A1E Specification
Specification
Part No
SOM-AB5510-D0A1E
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
-
Utilized IC / Part
COM-Express Mini
Mounting Type
Socket
Contents
Board(s)
SOM-AB5510-D0A1E PDF Datasheet
SOM-AB5510-D0A1E Related Parts
SOM-DB2500-00A1
SOM-DB2500-00A1
Advantech Corp
SMARC 2.0 DEVELOPMENT BOARD
SOM-DB5830-00A2
SOM-DB5830-00A2
Advantech Corp
COM EXPRESS TYPE 6 (R3.0) REV2
SOM-DK2569-00A1
SOM-DK2569-00A1
Advantech Corp
STARTER KIT FOR SMARC SOM-2569
SOM-AB5510-A0A1E
SOM-AB5510-A0A1E
Advantech Corp
3.5" APPLICATION BOARD FOR COM-E
SOM-DB3500G-00A1E
SOM-DB3500G-00A1E
Advantech Corp
QSEVEN EVAL BRD
SOM-DB3520-00A1E
SOM-DB3520-00A1E
Advantech Corp
QSEVEN EVAL BRD
SOM-DB4700-00A1E
SOM-DB4700-00A1E
Advantech Corp
ETX EVAL BRD
SOM-DB5700G-00A2E
SOM-DB5700G-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5700G-U0A2E
SOM-DB5700G-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-00A2E
SOM-DB5800-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-U0A2E
SOM-DB5800-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5830-00A1
SOM-DB5830-00A1
Advantech Corp
COM EXPRESS TYPE 6 (R3.0)
SOM-AB5510-D0A1E Compare Parts
  • SOM-AB5510-D0A1E vs SOM-DB5830-00A2
  • SOM-AB5510-D0A1E vs SOM-DB2500-00A1
  • SOM-AB5510-D0A1E vs SOM-DB5920-F1A1
  • SOM-AB5510-D0A1E vs SOM-DB5920-F0A1
  • SOM-AB5510-D0A1E vs SOM-DB5920-01A1
  • SOM-AB5510-D0A1E vs SOM-DB5920-00A1
  • SOM-AB5510-D0A1E vs SOM-DB5830A-00A1
  • SOM-AB5510-D0A1E vs SOM-DB5830-00A1
  • SOM-AB5510-D0A1E vs SOM-DB5800-U0A2E
  • SOM-AB5510-D0A1E vs SOM-DB5800-00A2E
  • SOM-AB5510-D0A1E vs SOM-DB5700G-U0A2E
  • SOM-AB5510-D0A1E vs SOM-DB5700G-00A2E
  • SOM-AB5510-D0A1E vs SOM-DB4700-00A1E
  • SOM-AB5510-D0A1E vs SOM-DB3520-00A1E
  • SOM-AB5510-D0A1E vs SOM-DB3500G-00A1E
  • SOM-AB5510-D0A1E vs SOM-AB5510-A0A1E
  • SOM-AB5510-D0A1E vs SOMXOMAP3630-10-1980AFCR-A
  • SOM-AB5510-D0A1E vs SOMDIMM-RX62N
  • SOM-AB5510-D0A1E vs SOMDIMM-LPC3250
  • SOM-AB5510-D0A1E vs SOMDIMM-LPC2478
  • SOM-AB5510-D0A1E vs SOMDIMM-LPC1788
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you