☰
SOM-DB3500G-00A1E
SOM-DB3500G-00A1E
Active
Description:  QSEVEN EVAL BRD
Manufacturer:  Advantech Corp
History Price: Active
In Stock: 20720
SOM-DB3500G-00A1E Specification
Specification
Part No
SOM-DB3500G-00A1E
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
-
Utilized IC / Part
Qseven
Mounting Type
Socket
Contents
Board(s)
SOM-DB3500G-00A1E PDF Datasheet
SOM-DB3500G-00A1E Related Parts
SOM-DB2500-00A1
SOM-DB2500-00A1
Advantech Corp
SMARC 2.0 DEVELOPMENT BOARD
SOM-DB5830-00A2
SOM-DB5830-00A2
Advantech Corp
COM EXPRESS TYPE 6 (R3.0) REV2
SOM-DK2569-00A1
SOM-DK2569-00A1
Advantech Corp
STARTER KIT FOR SMARC SOM-2569
SOM-AB5510-A0A1E
SOM-AB5510-A0A1E
Advantech Corp
3.5" APPLICATION BOARD FOR COM-E
SOM-AB5510-D0A1E
SOM-AB5510-D0A1E
Advantech Corp
3.5" APPLICATION BOARD FOR COM-E
SOM-DB3520-00A1E
SOM-DB3520-00A1E
Advantech Corp
QSEVEN EVAL BRD
SOM-DB4700-00A1E
SOM-DB4700-00A1E
Advantech Corp
ETX EVAL BRD
SOM-DB5700G-00A2E
SOM-DB5700G-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5700G-U0A2E
SOM-DB5700G-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-00A2E
SOM-DB5800-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-U0A2E
SOM-DB5800-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5830-00A1
SOM-DB5830-00A1
Advantech Corp
COM EXPRESS TYPE 6 (R3.0)
SOM-DB3500G-00A1E Compare Parts
  • SOM-DB3500G-00A1E vs SOM-DB5830-00A2
  • SOM-DB3500G-00A1E vs SOM-DB2500-00A1
  • SOM-DB3500G-00A1E vs SOM-DB5920-F1A1
  • SOM-DB3500G-00A1E vs SOM-DB5920-F0A1
  • SOM-DB3500G-00A1E vs SOM-DB5920-01A1
  • SOM-DB3500G-00A1E vs SOM-DB5920-00A1
  • SOM-DB3500G-00A1E vs SOM-DB5830A-00A1
  • SOM-DB3500G-00A1E vs SOM-DB5830-00A1
  • SOM-DB3500G-00A1E vs SOM-DB5800-U0A2E
  • SOM-DB3500G-00A1E vs SOM-DB5800-00A2E
  • SOM-DB3500G-00A1E vs SOM-DB5700G-U0A2E
  • SOM-DB3500G-00A1E vs SOM-DB5700G-00A2E
  • SOM-DB3500G-00A1E vs SOM-DB4700-00A1E
  • SOM-DB3500G-00A1E vs SOM-DB3520-00A1E
  • SOM-DB3500G-00A1E vs SOM-AB5510-D0A1E
  • SOM-DB3500G-00A1E vs SOM-AB5510-A0A1E
  • SOM-DB3500G-00A1E vs SOMXOMAP3630-10-1980AFCR-A
  • SOM-DB3500G-00A1E vs SOMDIMM-RX62N
  • SOM-DB3500G-00A1E vs SOMDIMM-LPC3250
  • SOM-DB3500G-00A1E vs SOMDIMM-LPC2478
  • SOM-DB3500G-00A1E vs SOMDIMM-LPC1788
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!