SOMDIMM-LPC2478
SOMDIMM-LPC2478
Active
Description:  LPC2478 EVAL BRD
Manufacturer:  Future Designs
History Price: $90
In Stock: 34400
SOMDIMM-LPC2478 Specification
Specification
Part No
SOMDIMM-LPC2478
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Future Designs
Series
LPC2400
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM7
Platform
-
Utilized IC / Part
LPC2478
Mounting Type
Fixed
Contents
Board(s)
SOMDIMM-LPC2478 PDF Datasheet
SOMDIMM-LPC2478 Related Parts
SOM-DB2500-00A1
SOM-DB2500-00A1
Advantech Corp
SMARC 2.0 DEVELOPMENT BOARD
SOM-DB5830-00A2
SOM-DB5830-00A2
Advantech Corp
COM EXPRESS TYPE 6 (R3.0) REV2
SOM-DK2569-00A1
SOM-DK2569-00A1
Advantech Corp
STARTER KIT FOR SMARC SOM-2569
SOM-AB5510-A0A1E
SOM-AB5510-A0A1E
Advantech Corp
3.5" APPLICATION BOARD FOR COM-E
SOM-AB5510-D0A1E
SOM-AB5510-D0A1E
Advantech Corp
3.5" APPLICATION BOARD FOR COM-E
SOM-DB3500G-00A1E
SOM-DB3500G-00A1E
Advantech Corp
QSEVEN EVAL BRD
SOM-DB3520-00A1E
SOM-DB3520-00A1E
Advantech Corp
QSEVEN EVAL BRD
SOM-DB4700-00A1E
SOM-DB4700-00A1E
Advantech Corp
ETX EVAL BRD
SOM-DB5700G-00A2E
SOM-DB5700G-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5700G-U0A2E
SOM-DB5700G-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-00A2E
SOM-DB5800-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-U0A2E
SOM-DB5800-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOMDIMM-LPC2478 Compare Parts
  • SOMDIMM-LPC2478 vs SOM-DB5830-00A2
  • SOMDIMM-LPC2478 vs SOM-DB2500-00A1
  • SOMDIMM-LPC2478 vs SOM-DB5920-F1A1
  • SOMDIMM-LPC2478 vs SOM-DB5920-F0A1
  • SOMDIMM-LPC2478 vs SOM-DB5920-01A1
  • SOMDIMM-LPC2478 vs SOM-DB5920-00A1
  • SOMDIMM-LPC2478 vs SOM-DB5830A-00A1
  • SOMDIMM-LPC2478 vs SOM-DB5830-00A1
  • SOMDIMM-LPC2478 vs SOM-DB5800-U0A2E
  • SOMDIMM-LPC2478 vs SOM-DB5800-00A2E
  • SOMDIMM-LPC2478 vs SOM-DB5700G-U0A2E
  • SOMDIMM-LPC2478 vs SOM-DB5700G-00A2E
  • SOMDIMM-LPC2478 vs SOM-DB4700-00A1E
  • SOMDIMM-LPC2478 vs SOM-DB3520-00A1E
  • SOMDIMM-LPC2478 vs SOM-DB3500G-00A1E
  • SOMDIMM-LPC2478 vs SOM-AB5510-D0A1E
  • SOMDIMM-LPC2478 vs SOM-AB5510-A0A1E
  • SOMDIMM-LPC2478 vs SOMXOMAP3630-10-1980AFCR-A
  • SOMDIMM-LPC2478 vs SOMDIMM-RX62N
  • SOMDIMM-LPC2478 vs SOMDIMM-LPC3250
  • SOMDIMM-LPC2478 vs SOMDIMM-LPC1788
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you