Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Allegro MicroSystems APEK6211GLJ-01-T-DK
APEK6211GLJ-01-T-DK
Active
LED Driver Evaluation Boards
Description:
BOARD EVAL LED DRIVER A6211
Manufacturer:
Allegro MicroSystems
Datasheet:
APEK6211GLJ-01-T-DK Datasheet
History Price: $99.99
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APEK6211GLJ-01-T-DK Specification
Specification
Part No
APEK6211GLJ-01-T-DK
Category
LED Driver Evaluation Boards
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
3A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
6V ~ 48V
Supplied Contents
Board(s)
Utilized IC / Part
A6211
APEK6211GLJ-01-T-DK Related Parts
APEK80606KEV-01-MH
Allegro MicroSystems
EVAL BOARD FOR A80606
APEK6213KLJ-01-MH-1
Allegro MicroSystems
EVAL BOARD
APEK6213KLJ-01-T
Allegro MicroSystems
EVAL BOARD
APEK6214KLK-01-MH
Allegro MicroSystems
EVAL BOARD FOR A6214
APEK6216KLP-01-MH
Allegro MicroSystems
EVAL BOARD FOR A6216
APEK6217KEJ-01-MH-0
Allegro MicroSystems
EVAL BOARD FOR A6217
APEK6217KLJ-01-MH
Allegro MicroSystems
EVAL BOARD
APEK6217KLJ-01-MH-01
Allegro MicroSystems
EVAL BOARD
APEK6260KLJ-01-T
Allegro MicroSystems
EVAL BOARD
APEK6261KLJ-01-MH
Allegro MicroSystems
EVAL BOARD
APEK6261KLP-01-T
Allegro MicroSystems
EVAL BOARD
APEK6261KLY-01-T
Allegro MicroSystems
EVAL BOARD
APEK6211GLJ-01-T-DK Compare Parts
APEK6211GLJ-01-T-DK vs APEK8522KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK8519KLP-01-MH-01
APEK6211GLJ-01-T-DK vs APEK8519KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK8519KET-01-MH
APEK6211GLJ-01-T-DK vs APEK8518KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK8517KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK8514KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK8513KLY-01-MH
APEK6211GLJ-01-T-DK vs APEK8513KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK8509GLP-01-T
APEK6211GLJ-01-T-DK vs APEK8508GLP-01-MH
APEK6211GLJ-01-T-DK vs APEK8502KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK80904KNB-01-T
APEK6211GLJ-01-T-DK vs APEK80900KNB-01-T
APEK6211GLJ-01-T-DK vs APEK80804KET-MH-1
APEK6211GLJ-01-T-DK vs APEK80804KET-MH
APEK6211GLJ-01-T-DK vs APEK80803KET-TS-MH
APEK6211GLJ-01-T-DK vs APEK80803KET-SF-MH
APEK6211GLJ-01-T-DK vs APEK80803KET-BO-MH
APEK6211GLJ-01-T-DK vs APEK80802KEJ-01-BB-T
APEK6211GLJ-01-T-DK vs APEK80800KLP-01-T
APEK6211GLJ-01-T-DK vs APEK80604KES-01-MH
APEK6211GLJ-01-T-DK vs APEK80603KES-01-MH
APEK6211GLJ-01-T-DK vs APEK80602KES-01-MH-1
APEK6211GLJ-01-T-DK vs APEK80602KES-01-MH
APEK6211GLJ-01-T-DK vs APEK80601KES-01-T
APEK6211GLJ-01-T-DK vs APEK80600KES-SEPIC-T
APEK6211GLJ-01-T-DK vs APEK80600KES-01-MH-1
APEK6211GLJ-01-T-DK vs APEK80600KES-01-MH
APEK6211GLJ-01-T-DK vs APEK6284KLP-01-MH-1
APEK6211GLJ-01-T-DK vs APEK6284KLP-01-MH-0
APEK6211GLJ-01-T-DK vs APEK6274KLP-01-WO
APEK6211GLJ-01-T-DK vs APEK6274KLP-01-MH-1
APEK6211GLJ-01-T-DK vs APEK6274KLP-01-MH-0
APEK6211GLJ-01-T-DK vs APEK6272KLP-01-MH
APEK6211GLJ-01-T-DK vs APEK6271KLP-03-T
APEK6211GLJ-01-T-DK vs APEK6271KLP-02-T
APEK6211GLJ-01-T-DK vs APEK6271KLP-01-MH-3
APEK6211GLJ-01-T-DK vs APEK6271KLP-01-MH-2
APEK6211GLJ-01-T-DK vs APEK6271KLP-01-MH-1-SEPIC
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.