APEK6216KLP-01-MH
APEK6216KLP-01-MH
Active
Description:  EVAL BOARD FOR A6216
Manufacturer:  Allegro MicroSystems
History Price: $99.99
In Stock: 8000
APEK6216KLP-01-MH Specification
Specification
Part No
APEK6216KLP-01-MH
Category
LED Driver Evaluation Boards
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
2A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.5V ~ 55V
Supplied Contents
Board(s)
Utilized IC / Part
A6216
APEK6216KLP-01-MH Related Parts
APEK6211GLJ-01-T-DK
APEK6211GLJ-01-T-DK
Allegro MicroSystems
BOARD EVAL LED DRIVER A6211
APEK80606KEV-01-MH
APEK80606KEV-01-MH
Allegro MicroSystems
EVAL BOARD FOR A80606
APEK6213KLJ-01-MH-1
APEK6213KLJ-01-MH-1
Allegro MicroSystems
EVAL BOARD
APEK6213KLJ-01-T
APEK6213KLJ-01-T
Allegro MicroSystems
EVAL BOARD
APEK6214KLK-01-MH
APEK6214KLK-01-MH
Allegro MicroSystems
EVAL BOARD FOR A6214
APEK6217KEJ-01-MH-0
APEK6217KEJ-01-MH-0
Allegro MicroSystems
EVAL BOARD FOR A6217
APEK6217KLJ-01-MH
APEK6217KLJ-01-MH
Allegro MicroSystems
EVAL BOARD
APEK6217KLJ-01-MH-01
APEK6217KLJ-01-MH-01
Allegro MicroSystems
EVAL BOARD
APEK6260KLJ-01-T
APEK6260KLJ-01-T
Allegro MicroSystems
EVAL BOARD
APEK6261KLJ-01-MH
APEK6261KLJ-01-MH
Allegro MicroSystems
EVAL BOARD
APEK6261KLP-01-T
APEK6261KLP-01-T
Allegro MicroSystems
EVAL BOARD
APEK6261KLY-01-T
APEK6261KLY-01-T
Allegro MicroSystems
EVAL BOARD
APEK6216KLP-01-MH Compare Parts
  • APEK6216KLP-01-MH vs APEK6211GLJ-01-T-DK
  • APEK6216KLP-01-MH vs APEK8522KLP-01-MH
  • APEK6216KLP-01-MH vs APEK8519KLP-01-MH-01
  • APEK6216KLP-01-MH vs APEK8519KLP-01-MH
  • APEK6216KLP-01-MH vs APEK8519KET-01-MH
  • APEK6216KLP-01-MH vs APEK8518KLP-01-MH
  • APEK6216KLP-01-MH vs APEK8517KLP-01-MH
  • APEK6216KLP-01-MH vs APEK8514KLP-01-MH
  • APEK6216KLP-01-MH vs APEK8513KLY-01-MH
  • APEK6216KLP-01-MH vs APEK8513KLP-01-MH
  • APEK6216KLP-01-MH vs APEK8509GLP-01-T
  • APEK6216KLP-01-MH vs APEK8508GLP-01-MH
  • APEK6216KLP-01-MH vs APEK8502KLP-01-MH
  • APEK6216KLP-01-MH vs APEK80904KNB-01-T
  • APEK6216KLP-01-MH vs APEK80900KNB-01-T
  • APEK6216KLP-01-MH vs APEK80804KET-MH-1
  • APEK6216KLP-01-MH vs APEK80804KET-MH
  • APEK6216KLP-01-MH vs APEK80803KET-TS-MH
  • APEK6216KLP-01-MH vs APEK80803KET-SF-MH
  • APEK6216KLP-01-MH vs APEK80803KET-BO-MH
  • APEK6216KLP-01-MH vs APEK80802KEJ-01-BB-T
  • APEK6216KLP-01-MH vs APEK80800KLP-01-T
  • APEK6216KLP-01-MH vs APEK80604KES-01-MH
  • APEK6216KLP-01-MH vs APEK80603KES-01-MH
  • APEK6216KLP-01-MH vs APEK80602KES-01-MH-1
  • APEK6216KLP-01-MH vs APEK80602KES-01-MH
  • APEK6216KLP-01-MH vs APEK80601KES-01-T
  • APEK6216KLP-01-MH vs APEK80600KES-SEPIC-T
  • APEK6216KLP-01-MH vs APEK80600KES-01-MH-1
  • APEK6216KLP-01-MH vs APEK80600KES-01-MH
  • APEK6216KLP-01-MH vs APEK6284KLP-01-MH-1
  • APEK6216KLP-01-MH vs APEK6284KLP-01-MH-0
  • APEK6216KLP-01-MH vs APEK6274KLP-01-WO
  • APEK6216KLP-01-MH vs APEK6274KLP-01-MH-1
  • APEK6216KLP-01-MH vs APEK6274KLP-01-MH-0
  • APEK6216KLP-01-MH vs APEK6272KLP-01-MH
  • APEK6216KLP-01-MH vs APEK6271KLP-03-T
  • APEK6216KLP-01-MH vs APEK6271KLP-02-T
  • APEK6216KLP-01-MH vs APEK6271KLP-01-MH-3
  • APEK6216KLP-01-MH vs APEK6271KLP-01-MH-2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!