EK-U1-VCU128-G
EK-U1-VCU128-G
Active
Description:  KIT EVAL VCU128 VIRTEX USCALE
Manufacturer:  AMD
History Price: $12998.7
In Stock: 34800
EK-U1-VCU128-G Specification
Specification
Part No
EK-U1-VCU128-G
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
AMD
Series
Virtex? UltraScale+?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XCVU37P
Platform
Virtex UltraScale+ FPGA VCU128 PCIe Card
Contents
Board(s), Cable(s), Power Supply, Accessories
EK-U1-VCU128-G Related Parts
EK-10CL025U256
EK-10CL025U256
Intel
CYCLONE 10 EVALUATION KIT
EK-10M08E144
EK-10M08E144
Intel
KIT EVALUATION MAX 10 FPGA
EK-10M50F484
EK-10M50F484
Intel
MAX 10 FPGA 10M50 EVAL KIT
EK-A7-AC701-G
EK-A7-AC701-G
AMD
KIT EVAL ARTIX7 AC701
EK-K7-KC705-G
EK-K7-KC705-G
AMD
KINTEX-7 FPGA KC705 EVAL KIT
EK-S6-SP601-G
EK-S6-SP601-G
AMD
KIT EVAL SPARTAN 6 SP601
EK-S6-SP605-G
EK-S6-SP605-G
AMD
KIT EVAL SPARTAN 6 SP605
EK-S6-SP605-G-J
EK-S6-SP605-G-J
AMD
KIT EVAL SPARTAN 6 SP605
EK-S7-SP701-G
EK-S7-SP701-G
AMD
SPARTAN7 SP701 FPGA KIT
EK-U1-KCU105-G
EK-U1-KCU105-G
AMD
KIT EVAL ULTRASCALE FPGA KCU105
EK-U1-KCU116-G
EK-U1-KCU116-G
AMD
XILINX KINTEX ULTRASCALE+ FPGA K
EK-U1-VCU108-G
EK-U1-VCU108-G
AMD
KIT EVAL VIRTEX FPGA VCU108
EK-U1-VCU128-G Compare Parts
  • EK-U1-VCU128-G vs EK-Z7-ZC702-G
  • EK-U1-VCU128-G vs EK-Z7-ZC702-CES-G
  • EK-U1-VCU128-G vs EK-VPK180-G
  • EK-U1-VCU128-G vs EK-VPK120-G-J
  • EK-U1-VCU128-G vs EK-VPK120-G-ED
  • EK-U1-VCU128-G vs EK-VPK120-G
  • EK-U1-VCU128-G vs EK-VMK180-G-ED-J
  • EK-U1-VCU128-G vs EK-VMK180-G-ED
  • EK-U1-VCU128-G vs EK-VMK180-G
  • EK-U1-VCU128-G vs EK-VCK190-G-ED-J
  • EK-U1-VCU128-G vs EK-VCK190-G-ED
  • EK-U1-VCU128-G vs EK-VCK190-G
  • EK-U1-VCU128-G vs EK-V7-VC707-G-J
  • EK-U1-VCU128-G vs EK-V7-VC707-G
  • EK-U1-VCU128-G vs EK-V6-ML605-G
  • EK-U1-VCU128-G vs EK-U1-ZCU216-ES1-G
  • EK-U1-VCU128-G vs EK-U1-ZCU111-G
  • EK-U1-VCU128-G vs EK-U1-ZCU106-G-ED
  • EK-U1-VCU128-G vs EK-U1-ZCU106-G
  • EK-U1-VCU128-G vs EK-U1-ZCU104-G-ED
  • EK-U1-VCU128-G vs EK-U1-ZCU104-G
  • EK-U1-VCU128-G vs EK-U1-ZCU102-G-J
  • EK-U1-VCU128-G vs EK-U1-ZCU102-G-ED
  • EK-U1-VCU128-G vs EK-U1-ZCU102-G
  • EK-U1-VCU128-G vs EK-U1-ZCU102-ES2-G-J
  • EK-U1-VCU128-G vs EK-U1-ZCU102-ES2-G
  • EK-U1-VCU128-G vs EK-U1-VCU118-G
  • EK-U1-VCU128-G vs EK-U1-VCU118-ES1-G-J
  • EK-U1-VCU128-G vs EK-U1-VCU118-ES1-G
  • EK-U1-VCU128-G vs EK-U1-VCU108-G-J
  • EK-U1-VCU128-G vs EK-U1-VCU108-G
  • EK-U1-VCU128-G vs EK-U1-KCU116-G
  • EK-U1-VCU128-G vs EK-U1-KCU105-G
  • EK-U1-VCU128-G vs EK-S7-SP701-G
  • EK-U1-VCU128-G vs EK-S6-SP605-G-J
  • EK-U1-VCU128-G vs EK-S6-SP605-G
  • EK-U1-VCU128-G vs EK-S6-SP601-G
  • EK-U1-VCU128-G vs EK-K7-KC705-G
  • EK-U1-VCU128-G vs EK-A7-AC701-G
  • EK-U1-VCU128-G vs EK-10M50F484
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.