EK-U1-ZCU106-G
EK-U1-ZCU106-G
Active
Description:  XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Manufacturer:  AMD
History Price: $3605.7
In Stock: 14400
EK-U1-ZCU106-G Specification
Specification
Part No
EK-U1-ZCU106-G
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
AMD
Series
Zynq? UltraScale+?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
XCZU7EV
Platform
Zynq UltraScale+ MPSoC ZCU106 PCIe Card
Contents
Board(s), Cable(s), Power Supply
EK-U1-ZCU106-G PDF Datasheet
EK-U1-ZCU106-G Related Parts
EK-10CL025U256
EK-10CL025U256
Intel
CYCLONE 10 EVALUATION KIT
EK-10M08E144
EK-10M08E144
Intel
KIT EVALUATION MAX 10 FPGA
EK-10M50F484
EK-10M50F484
Intel
MAX 10 FPGA 10M50 EVAL KIT
EK-A7-AC701-G
EK-A7-AC701-G
AMD
KIT EVAL ARTIX7 AC701
EK-K7-KC705-G
EK-K7-KC705-G
AMD
KINTEX-7 FPGA KC705 EVAL KIT
EK-S6-SP601-G
EK-S6-SP601-G
AMD
KIT EVAL SPARTAN 6 SP601
EK-S6-SP605-G
EK-S6-SP605-G
AMD
KIT EVAL SPARTAN 6 SP605
EK-S6-SP605-G-J
EK-S6-SP605-G-J
AMD
KIT EVAL SPARTAN 6 SP605
EK-S7-SP701-G
EK-S7-SP701-G
AMD
SPARTAN7 SP701 FPGA KIT
EK-U1-KCU105-G
EK-U1-KCU105-G
AMD
KIT EVAL ULTRASCALE FPGA KCU105
EK-U1-KCU116-G
EK-U1-KCU116-G
AMD
XILINX KINTEX ULTRASCALE+ FPGA K
EK-U1-VCU108-G
EK-U1-VCU108-G
AMD
KIT EVAL VIRTEX FPGA VCU108
EK-U1-ZCU106-G Description
The AMD EK-U1-ZCU106-G is a development kit designed for evaluating and prototyping applications using the AMD Zynq UltraScale+ MPSoC (Multiprocessor System-on-Chip) architecture. This kit is particularly well-suited for applications in areas such as embedded systems, industrial automation, automotive, and telecommunications. The ZCU106 development kit provides a comprehensive platform for developers to explore the capabilities of the Zynq UltraScale+ architecture, enabling them to create innovative solutions that leverage both programmable logic and processing capabilities.

## Key Specifications:

1. Processor Architecture:
- The ZCU106 features a Zynq UltraScale+ MPSoC, which integrates a quad-core ARM Cortex-A53 application processor and a dual-core ARM Cortex-R5 real-time processor. This heterogeneous architecture allows for efficient processing of both high-performance and real-time tasks.

2. FPGA Fabric:
- The kit includes a significant amount of programmable logic resources, with up to 1.5 million system logic cells (SLCs) available. This FPGA fabric allows developers to implement custom hardware accelerators and other digital logic designs.

3. Memory:
- The ZCU106 is equipped with 4 GB of DDR4 SDRAM, providing ample memory for running complex applications and processing large datasets. Additionally, it features 128 MB of QSPI Flash memory for storing boot images and application code.

4. Connectivity:
- The development kit offers a variety of connectivity options, including:
- Gigabit Ethernet: For high-speed network connectivity.
- USB 3.0: For fast data transfer and peripheral connectivity.
- PCIe: For connecting to high-speed peripherals and expansion cards.
- Serial Interfaces: Such as UART, I2C, and SPI for communication with external devices.

5. Display and Video Interfaces:
- The ZCU106 supports HDMI 2.0 output, allowing for high-definition video output. It also includes MIPI DSI and MIPI CSI interfaces for connecting to cameras and displays, making it suitable for multimedia applications.

6. Power Supply:
- The kit operates with a power supply voltage of 12V, and it includes onboard power management to distribute power to the various components efficiently.

7. Form Factor:
- The ZCU106 is designed in a compact form factor, making it suitable for integration into various applications. The board layout is optimized for easy access to I/O ports and connectors.

8. Development Environment:
- The kit is compatible with the Xilinx Vivado Design Suite and the Vitis Unified Software Platform, providing developers with a comprehensive set of tools for hardware and software development. This includes support for high-level synthesis (HLS), embedded software development, and system-level design.

9. User Interface:
- The ZCU106 features a set of user-friendly interfaces, including buttons, LEDs, and a display interface, allowing developers to interact with their applications easily.

10. Temperature Range:
- The operating temperature range for the ZCU106 is typically from 0°C to 85°C, making it suitable for a variety of environments, including industrial applications.

## Applications:

The AMD EK-U1-ZCU106-G development kit is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for developing embedded applications that require both processing power and custom hardware acceleration.

- Industrial Automation: Can be used in control systems, robotics, and automation solutions, leveraging the real-time processing capabilities of the Cortex-R5 cores.

- Automotive: Suitable for automotive applications, including advanced driver-assistance systems (ADAS) and infotainment systems, where high performance and reliability are critical.

- Telecommunications: Can be utilized in network processing, signal processing, and other telecommunications applications that require high-speed data handling.

- Multimedia Processing: The kit%27s support for video interfaces makes it suitable for developing multimedia applications, including video processing and display systems.

## Conclusion:

The AMD EK-U1-ZCU106-G development kit is a powerful and versatile platform for exploring the capabilities of the Zynq UltraScale+ MPSoC architecture. With its combination of processing power, programmable logic, and extensive connectivity options, it provides developers with the tools they need to create innovative solutions across a wide range of applications. The kit%27s robust development environment and user-friendly interfaces make it an excellent choice for both prototyping and production-ready designs, enabling engineers to bring their ideas to life efficiently.
EK-U1-ZCU106-G Compare Parts
  • EK-U1-ZCU106-G vs EK-Z7-ZC702-G
  • EK-U1-ZCU106-G vs EK-Z7-ZC702-CES-G
  • EK-U1-ZCU106-G vs EK-VPK180-G
  • EK-U1-ZCU106-G vs EK-VPK120-G-J
  • EK-U1-ZCU106-G vs EK-VPK120-G-ED
  • EK-U1-ZCU106-G vs EK-VPK120-G
  • EK-U1-ZCU106-G vs EK-VMK180-G-ED-J
  • EK-U1-ZCU106-G vs EK-VMK180-G-ED
  • EK-U1-ZCU106-G vs EK-VMK180-G
  • EK-U1-ZCU106-G vs EK-VCK190-G-ED-J
  • EK-U1-ZCU106-G vs EK-VCK190-G-ED
  • EK-U1-ZCU106-G vs EK-VCK190-G
  • EK-U1-ZCU106-G vs EK-V7-VC707-G-J
  • EK-U1-ZCU106-G vs EK-V7-VC707-G
  • EK-U1-ZCU106-G vs EK-V6-ML605-G
  • EK-U1-ZCU106-G vs EK-U1-ZCU216-ES1-G
  • EK-U1-ZCU106-G vs EK-U1-ZCU111-G
  • EK-U1-ZCU106-G vs EK-U1-ZCU106-G-ED
  • EK-U1-ZCU106-G vs EK-U1-ZCU104-G-ED
  • EK-U1-ZCU106-G vs EK-U1-ZCU104-G
  • EK-U1-ZCU106-G vs EK-U1-ZCU102-G-J
  • EK-U1-ZCU106-G vs EK-U1-ZCU102-G-ED
  • EK-U1-ZCU106-G vs EK-U1-ZCU102-G
  • EK-U1-ZCU106-G vs EK-U1-ZCU102-ES2-G-J
  • EK-U1-ZCU106-G vs EK-U1-ZCU102-ES2-G
  • EK-U1-ZCU106-G vs EK-U1-VCU128-G
  • EK-U1-ZCU106-G vs EK-U1-VCU118-G
  • EK-U1-ZCU106-G vs EK-U1-VCU118-ES1-G-J
  • EK-U1-ZCU106-G vs EK-U1-VCU118-ES1-G
  • EK-U1-ZCU106-G vs EK-U1-VCU108-G-J
  • EK-U1-ZCU106-G vs EK-U1-VCU108-G
  • EK-U1-ZCU106-G vs EK-U1-KCU116-G
  • EK-U1-ZCU106-G vs EK-U1-KCU105-G
  • EK-U1-ZCU106-G vs EK-S7-SP701-G
  • EK-U1-ZCU106-G vs EK-S6-SP605-G-J
  • EK-U1-ZCU106-G vs EK-S6-SP605-G
  • EK-U1-ZCU106-G vs EK-S6-SP601-G
  • EK-U1-ZCU106-G vs EK-K7-KC705-G
  • EK-U1-ZCU106-G vs EK-A7-AC701-G
  • EK-U1-ZCU106-G vs EK-10M50F484
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.