Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ AMD EK-VMK180-G
EK-VMK180-G
Active
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
EVAL VMK180 VERSAL PRIME
Manufacturer:
AMD
Datasheet:
EK-VMK180-G Datasheet
History Price: $10574.31
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EK-VMK180-G Specification
Specification
Part No
EK-VMK180-G
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
AMD
Series
Versal? Prime
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
XCVM1802
Platform
Versal Prime Adaptive SoC VMK180 PCIe Card
Contents
Board(s)
EK-VMK180-G PDF Datasheet
EK-VMK180-G Datasheet
Click and Download: EK-VMK180-G Datasheet
EK-VMK180-G Related Parts
EK-10CL025U256
Intel
CYCLONE 10 EVALUATION KIT
EK-10M08E144
Intel
KIT EVALUATION MAX 10 FPGA
EK-10M50F484
Intel
MAX 10 FPGA 10M50 EVAL KIT
EK-A7-AC701-G
AMD
KIT EVAL ARTIX7 AC701
EK-K7-KC705-G
AMD
KINTEX-7 FPGA KC705 EVAL KIT
EK-S6-SP601-G
AMD
KIT EVAL SPARTAN 6 SP601
EK-S6-SP605-G
AMD
KIT EVAL SPARTAN 6 SP605
EK-S6-SP605-G-J
AMD
KIT EVAL SPARTAN 6 SP605
EK-S7-SP701-G
AMD
SPARTAN7 SP701 FPGA KIT
EK-U1-KCU105-G
AMD
KIT EVAL ULTRASCALE FPGA KCU105
EK-U1-KCU116-G
AMD
XILINX KINTEX ULTRASCALE+ FPGA K
EK-U1-VCU108-G
AMD
KIT EVAL VIRTEX FPGA VCU108
EK-VMK180-G Compare Parts
EK-VMK180-G vs EK-Z7-ZC702-G
EK-VMK180-G vs EK-Z7-ZC702-CES-G
EK-VMK180-G vs EK-VPK180-G
EK-VMK180-G vs EK-VPK120-G-J
EK-VMK180-G vs EK-VPK120-G-ED
EK-VMK180-G vs EK-VPK120-G
EK-VMK180-G vs EK-VMK180-G-ED-J
EK-VMK180-G vs EK-VMK180-G-ED
EK-VMK180-G vs EK-VCK190-G-ED-J
EK-VMK180-G vs EK-VCK190-G-ED
EK-VMK180-G vs EK-VCK190-G
EK-VMK180-G vs EK-V7-VC707-G-J
EK-VMK180-G vs EK-V7-VC707-G
EK-VMK180-G vs EK-V6-ML605-G
EK-VMK180-G vs EK-U1-ZCU216-ES1-G
EK-VMK180-G vs EK-U1-ZCU111-G
EK-VMK180-G vs EK-U1-ZCU106-G-ED
EK-VMK180-G vs EK-U1-ZCU106-G
EK-VMK180-G vs EK-U1-ZCU104-G-ED
EK-VMK180-G vs EK-U1-ZCU104-G
EK-VMK180-G vs EK-U1-ZCU102-G-J
EK-VMK180-G vs EK-U1-ZCU102-G-ED
EK-VMK180-G vs EK-U1-ZCU102-G
EK-VMK180-G vs EK-U1-ZCU102-ES2-G-J
EK-VMK180-G vs EK-U1-ZCU102-ES2-G
EK-VMK180-G vs EK-U1-VCU128-G
EK-VMK180-G vs EK-U1-VCU118-G
EK-VMK180-G vs EK-U1-VCU118-ES1-G-J
EK-VMK180-G vs EK-U1-VCU118-ES1-G
EK-VMK180-G vs EK-U1-VCU108-G-J
EK-VMK180-G vs EK-U1-VCU108-G
EK-VMK180-G vs EK-U1-KCU116-G
EK-VMK180-G vs EK-U1-KCU105-G
EK-VMK180-G vs EK-S7-SP701-G
EK-VMK180-G vs EK-S6-SP605-G-J
EK-VMK180-G vs EK-S6-SP605-G
EK-VMK180-G vs EK-S6-SP601-G
EK-VMK180-G vs EK-K7-KC705-G
EK-VMK180-G vs EK-A7-AC701-G
EK-VMK180-G vs EK-10M50F484
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****